- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1121AM1-024.5760 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | 6 | - | -55°C~125°C | Tube | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | 125°C | -55°C | - | - | 2.25V~3.6V | - | 24.576MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | 15pF | 35mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1122AE2-075.0000 Microchip Technology | 37 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | -20°C~70°C | Tube | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | - | - | 2.25V~3.6V | - | 75MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | 22mA | - | - | - | 58mA | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121AM1-033.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | -55°C~125°C | Tube | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | 125°C | -55°C | - | - | 2.25V~3.6V | - | 33MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-010.4857T Microchip Technology | 37 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | - | 1.8V~3.3V | 3.3V | 10.4857MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 3.2mm x 2.5mm x 0.9mm | 10.4857MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI2-004.0000T Microchip Technology | 10000 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~3.3V | 3.3V | 4MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 2.5mm x 2.0mm x 0.85mm | 4MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-001.9512T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | - | 1.8V~3.3V | 3.3V | 1.9512MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 3.2mm x 2.5mm x 0.9mm | 1.9512MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BE1-024.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -20°C~70°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 15pF | 1.8V~3.3V | 3.3V | 24MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.9mm | 24MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CE5-016.0000 Microchip Technology | 34 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -20°C~70°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | - | 1.8V~3.3V | 3.3V | 16MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 16MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-028.6363T Microchip Technology | 34 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 1.8V~3.3V | 3.3V | 28.6363MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 28.6363MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-080.0000T Microchip Technology | 37 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | 3.3V | 80MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 11.9mA | 2.5mm x 2.0mm x 0.85mm | 80MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1122NL2-025.0006T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | - | 2.25V~3.6V | - | 25.0006MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | 22mA | - | - | - | 58mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001BI1-003.6864T Microchip Technology | 34 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | 3.3V | 3.6864MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 3.6864MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-034.0000T Microchip Technology | 34 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 1.8V~3.3V | 3.3V | 34MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 34MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-066.0000T Microchip Technology | 21 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 1.8V~3.3V | 3.3V | 66MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 66MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CL5-018.4320T Microchip Technology | 28 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | 3.3V | 18.432MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 18.432MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL2-005.0196T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 1.8V~3.3V | 3.3V | 5.0196MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 5.0196MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1004BI2-010.0000T Microchip Technology | 34 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1004 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | 3.3V | 10MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 10MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6.5mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1122BE2-156.2500T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -20°C~70°C | Tape & Reel (TR) | DSC1122 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | - | - | - | 2.25V~3.6V | - | 156.25MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 156.25MHz | - | - | - | 52/48% | 22mA | - | - | 0F | 58mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1103BL1-100.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1103 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 105°C | -40°C | - | - | 2.25V~3.63V | - | 100MHz | ±50ppm | LVDS | Standby (Power Down) | MEMS | 32mA | - | - | - | - | - | - | 95μA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI1-100.0000 Microchip Technology | 134 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 1.8V~3.3V | 3.3V | 100MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 100MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 8.7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 |