- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6083JE2A-032K000 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | - | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | - | 32kHz | ±25ppm | CMOS | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC557-0344SI0 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~85°C | Tube | - | DSC557-03 | 0.197Lx0.177W 5.00mmx4.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | - | - | 2.25V~3.6V | - | 100MHz | ±100ppm | HCSL | Enable/Disable | MEMS | 60mA Typ | - | - | - | - | - | - | 23mA | - | - | - | 60mA | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 4.4958mm | ROHS3 Compliant | - | ||
![]() DSC557-0343SI0 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~85°C | Tube | 2013 | DSC557-03 | 0.197Lx0.177W 5.00mmx4.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 2.25V~3.6V | - | 100MHz | ±100ppm | HCSL, LVDS | Enable/Disable | MEMS | 60mA Typ | - | - | - | - | - | - | 23mA | - | - | - | - | - | - | 0.043 1.10mm | - | - | Non-RoHS Compliant | - | ||
![]() DSC1101CI2-125.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 15pF | 2.25V~3.6V | - | 125MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 125MHz | - | 2ns | 2ns | 55/45% | 95μA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001AE5-024.5760 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tube | - | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 1.8V~3.3V | 3.3V | 24.576MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 24.576MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BI2-074.2500T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | Solder | XO (Standard) | - | 85°C | -40°C | - | - | 1.8V~3.3V | - | 74.25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | - | - | 3.3V | - | - | - | 15μA | 3.6V | 1.7V | 15pF | 8.7mA | 55 % | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1003CI1-050.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1003 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR; SUPPLY VOLTAGE OF 1.8V & 2.5V ALSO AVAILABLE | - | 1.7V~3.6V | 3.3V | 50MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 50MHz | - | 3ns | 3ns | 55/45% | 15μA | - | - | - | 7.4mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101DM1-080.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -55°C~125°C | Tape & Reel (TR) | - | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | - | 2.25V~3.6V | - | 80MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 2.5mm x 2.0mm x 0.9mm | 80MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001CL2-033.3333T Microchip Technology | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 105°C | -40°C | - | - | 1.8V~3.3V | - | 33.3333MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | - | - | - | - | - | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC557-0344FE1T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | 2013 | DSC557-03 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 70°C | -20°C | - | - | 2.25V~3.6V | - | 100MHz | ±50ppm | HCSL | Enable/Disable | MEMS | 60mA Typ | - | - | - | - | - | - | 23mA | - | - | - | 60mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1033DI2-027.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | - | 3.3V | - | 27MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | - | - | - | - | 1μA | 3.6V | 3V | 15pF | 3mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1121CE5-033.3333T Microchip Technology | 37 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | - | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | - | 2.25V~3.6V | - | 33.3333MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.9mm | 33.3333MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6011CI2A-016.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | - | 16MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 16MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6083CE2A-032K000 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tube | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | - | 32kHz | ±25ppm | CMOS | - | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 0.032MHz | - | 3.5ns | 3.5ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001CI1A-004.0000 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tube | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | - | 4MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 4MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6083JE2A-032K000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | - | 32kHz | ±25ppm | CMOS | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6003JI1A-020.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | - | 20MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 20MHz | - | 3.5ns | 3.5ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001JI1A-050.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | - | 50MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 50MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001CI2A-060.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~3.3V | - | 60MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 60MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL5-030.0000T Microchip Technology | 34 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | - | - | 1.8V~3.3V | 3.3V | 30MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 30MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 |