- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6183CI2A-032K768T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.8V~3.3V | - | 32.768kHz | ±25ppm | CMOS | - | MEMS | 3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013HI2A-033.6000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.8V~3.3V | - | 33.6MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 33.6MHz | - | 3.5ns | 3.5ns | 55/45% | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101JI2A-030.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.8V~3.3V | - | 30MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.89mm | 30MHz | - | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1033DI1-012.2880T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | 3.3V | 3.3V | 12.288MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.85mm | 12.288MHz | - | 2ns | 2ns | 55/45% | - | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033DC2-012.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | 70°C | 0°C | - | 3.3V | - | 12MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 10mA | - | - | - | - | - | - | - | 1μA | - | - | - | 10mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1033DI1-027.0000 Microchip Technology | In Stock | - | Datasheet | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | - | 3.3V | 27MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.85mm | 27MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | - | - | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1018BC1-054.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tape & Reel (TR) | DSC1018 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | Solder | XO (Standard) | 70°C | 0°C | - | 1.8V | - | 54MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | - | - | 1.8V | - | - | - | - | 1μA | 1.95V | 1.65V | 15pF | 4mA | 55 % | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC1033AI2-033.3333T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.276Lx0.197W 7.00mmx5.00mm | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3.3V | 33.3333MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 7.0mm x 5.0mm x 0.85mm | 33.3333MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | - | - | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033CI1-012.0000T Microchip Technology | In Stock | - | Datasheet | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | - | 3.3V | - | 12MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | 3.3V | - | - | - | - | 1μA | 3.6V | 3V | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1030BI1-008.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1030, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3V | 8MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 5.0mm x 3.2mm x 0.85mm | 8MHz | 3V | 2ns | 2ns | 55/45% | - | 1μA | - | - | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033CI1-040.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3.3V | 40MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | 3.2mm x 2.5mm x 0.85mm | 40MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | - | - | 15pF | 4mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033DI2-040.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | 3.3V | 3.3V | 40MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | 2.5mm x 2.0mm x 0.85mm | 40MHz | - | 2ns | 2ns | 55/45% | - | 1μA | - | - | 15pF | 4mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033BC2-012.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3.3V | 12MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 5.0mm x 3.2mm x 0.85mm | 12MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | - | - | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033CC1-011.0592T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3.3V | 11.0592MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 11.0592MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | - | - | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033DI1-030.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3.3V | 30MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.85mm | 30MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | - | - | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1018DE1-024.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tube | DSC1018 | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.8V | 1.8V | 24MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.85mm | 24MHz | - | 2ns | 2ns | 55/45% | - | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033CI1-002.0480T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | 3.3V | 3.3V | 2.048MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2.048MHz | - | 2ns | 2ns | 55/45% | - | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1018DE1-024.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | DSC1018 | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | 1.8V | 1.8V | 24MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.85mm | 24MHz | - | 2ns | 2ns | 55/45% | - | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6013HI2A-012.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.8V~3.3V | - | 12MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 12MHz | - | 3.5ns | 3.5ns | 55/45% | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6083CI2A-120K000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.8V~3.3V | - | 120kHz | ±25ppm | CMOS | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 |