- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1004DI1-024.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | - | DSC1004 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | 24MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | - | - | - | - | - | 15μA | - | - | - | 6.5mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1003DL5-125.0000 Microchip Technology | 12 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tube | - | DSC1003 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 105°C | -40°C | - | 1.7V~3.6V | 125MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 9.6mA | - | - | - | - | - | 15μA | - | - | - | 9.6mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1004BI2-100.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | - | DSC1004 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | 100MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | - | - | - | - | - | 15μA | - | - | - | 10.5mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1004CE2-072.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tube | - | DSC1004 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 70°C | -20°C | - | 1.8V~3.3V | 72MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | - | - | - | - | - | 15μA | - | - | - | 10.5mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1003CL1-095.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | - | DSC1003 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 105°C | -40°C | - | 1.7V~3.6V | 95MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 9.6mA | - | - | - | - | - | 15μA | - | - | - | 9.6mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121AI5-100.0000T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | - | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | 100MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 22mA | 7.0mm x 5.0mm x 0.85mm | 100MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() MX575ABA150M000-TR Microchip Technology | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | 2014 | MX57 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | 150MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.4mm | 150MHz | 0.35ns | 0.35ns | 55/45% | - | - | - | - | 120mA | - | 1.397mm | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() MX575ABB200M000-TR Microchip Technology | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | MX57 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | 200MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.4mm | 200MHz | 0.4ns | 0.4ns | 55/45% | - | - | - | - | 90mA | - | 1.397mm | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() MX575ANS100M000 Microchip Technology | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tube | - | MX57 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | 100MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 90mA | 7.0mm x 5.0mm x 1.4mm | 100MHz | 0.4ns | 0.4ns | 55/45% | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101DE1-012.5000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | - | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | 70°C | -20°C | - | 2.25V~3.6V | 12.5MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | - | - | 95μA | 3.6V | 2.25V | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1101DE5-027.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | - | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 70°C | -20°C | - | 2.25V~3.6V | 27MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | - | - | 95μA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1101CE5-010.0000T Microchip Technology | 12 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | - | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.6V | 10MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 3.2mm x 2.5mm x 0.9mm | 10MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1104DL1-027.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | - | DSC1104 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 2.25V~3.6V | 27MHz | ±50ppm | HCSL | Standby (Power Down) | MEMS | 95μA | 2.5mm x 2.0mm x 0.9mm | 27MHz | 0.4ns | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123BI2-206.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | - | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | 206MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 5.0mm x 3.2mm x 0.85mm | 206MHz | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121DL5-026.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | - | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | 26MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121AI2-012.2880T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead Exposed Pad | YES | -40°C~85°C | Tape & Reel (TR) | - | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | 12.288MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 22mA | 7.0mm x 5.0mm x 0.9mm | 12.288MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101CI5-027.0000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tube | - | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | 27MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 3.2mm x 2.5mm x 0.9mm | 27MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121CE5-033.3333 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | -20°C~70°C | Tube | - | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | 33.3333MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.9mm | 33.3333MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1103DI2-100.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | - | DSC1103 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~3.63V | 100MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 95μA | 2.5mm x 2.0mm x 0.85mm | 100MHz | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1124BI5-020.0000T Microchip Technology | 12 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | - | DSC1124 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | - | Active | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | 20MHz | ±10ppm | HCSL | Enable/Disable | MEMS | 22mA | 5.0mm x 3.2mm x 0.85mm | 20MHz | 0.4ns | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - |