- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1123DL5-135.0000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~105°C | Tube | DSC1123 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 135MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 22mA | 2.5mm x 2.0mm x 0.85mm | 135MHz | - | - | - | 52/48% | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123AI2-050.0000 Microchip Technology | 44 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead Exposed Pad | YES | -40°C~85°C | Tube | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 50MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 7.0mm x 5.0mm x 0.85mm | 50MHz | - | - | - | 52/48% | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1003CI1-025.0000 Microchip Technology | 12 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1003 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | - | 1.7V~3.6V | - | 25MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6mA | - | - | - | - | - | - | - | 15μA | - | 6mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1030BI1-012.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1030, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3V | 12MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 5.0mm x 3.2mm x 0.85mm | 12MHz | 3V | 2ns | 2ns | 55/45% | - | 1μA | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033CI1-029.4912T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | 3.3V | 3.3V | 29.4912MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 29.4912MHz | - | 2ns | 2ns | 55/45% | - | 1μA | - | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033AI2-025.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 7.0mm x 5.0mm x 0.85mm | 25MHz | - | 2ns | 2ns | 55/45% | - | 1μA | - | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033CI1-029.4912 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 29.4912MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 29.4912MHz | - | 2ns | 2ns | 55/45% | - | 1μA | - | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033CC1-012.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tube | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 12MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 12MHz | - | 2ns | 2ns | 55/45% | - | 1μA | - | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1030BI1-100.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1030, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | - | - | 3V | 100MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 5mA Typ | 5.0mm x 3.2mm x 0.85mm | 100MHz | 3V | 2ns | 2ns | 55/45% | - | 1μA | 15pF | 5mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033DI1-001.8432 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | - | - | 3.3V | 1.8432MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.85mm | 1.8432MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033CE1-048.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3.3V | 48MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | 3.2mm x 2.5mm x 0.85mm | 48MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | 15pF | 4mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6183CI2A-030K000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 30kHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6183CE2A-060K000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 60kHz | ±25ppm | CMOS | - | MEMS | 3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013HI2A-042.2400 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bag | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 42.24MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1033BC1-026.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tube | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 26MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 5.0mm x 3.2mm x 0.85mm | 26MHz | - | 2ns | 2ns | 55/45% | - | 1μA | 15pF | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033BI2-025.0000 Microchip Technology | 2245 | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 5.0mm x 3.2mm x 0.85mm | 25MHz | - | 2ns | 2ns | 55/45% | - | 1μA | 15pF | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033CI1-040.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 40MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | 3.2mm x 2.5mm x 0.85mm | 40MHz | - | 2ns | 2ns | 55/45% | - | 1μA | 15pF | 4mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121AL5-022.5792T Microchip Technology | 49 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 22.5792MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6111CE1A-027.2250 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Bag | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 27.225MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 27.225MHz | - | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1122CI2-050.0000 Microchip Technology | 19 |
| Datasheet | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tube | DSC1122 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 50MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 50MHz | - | - | - | 52/48% | - | 22mA | - | 58mA | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - |