- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001DL2-150.0000T Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.3V | 3.3V | - | 150MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 150MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | 12.2mA | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() MX573DNR16M6666 Microchip Technology | In Stock | - | - | 26 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tube | MX55 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | - | 16.666666MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | 7.0mm x 5.0mm x 1.4mm | 16.6666MHz | 0.35ns | 0.35ns | 55/45% | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() MX575ABA50M0000 Microchip Technology | In Stock | - | - | 26 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tube | MX55 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.375V~3.63V | - | - | 50MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | 7.0mm x 5.0mm x 1.4mm | 50MHz | 0.35ns | 0.35ns | 55/45% | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1103BL2-200.0000 Microchip Technology | 9 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~105°C | Tube | DSC1103 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | 200MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 200MHz | - | - | 52/48% | 95μA | - | - | - | 32mA | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123BI5-156.2500T Microchip Technology | 20 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | 156.25MHz | ±10ppm | LVDS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 156.25MHz | - | - | 52/48% | 22mA | - | - | - | 32mA | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101DM1-033.3333 Microchip Technology | 560 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tube | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | 33.3333MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 33.3333MHz | 2ns | 2ns | 55/45% | 95μA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1103AI5-250.0000 Microchip Technology | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tube | DSC1103 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | 250MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 250MHz | - | - | 52/48% | 95μA | - | - | - | 32mA | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() MX555ABB850M000-TR Microchip Technology | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | MX55 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | - | 850MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 90mA | 5.0mm x 3.2mm x 1.4mm | 850MHz | 0.4ns | 0.4ns | 55/45% | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101DL1-100.0000T Microchip Technology | 49 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.6V | - | - | 100MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 100MHz | 2ns | 2ns | 55/45% | 95μA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() MX574BBA805M664 Microchip Technology | In Stock | - | - | 26 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tube | MX55 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | - | 805.664062MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | 7.0mm x 5.0mm x 1.4mm | 805.664MHz | 0.35ns | 0.35ns | 55/45% | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121DI5-050.0000T Microchip Technology | 19 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | - | 50MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 22mA | 2.5mm x 2.0mm x 0.9mm | 50MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121CL1-028.6364T Microchip Technology | 19 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | - | 28.6364MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.9mm | 28.6364MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121BM2-131.0720T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | - | 131.072MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 22mA | 5.0mm x 3.2mm x 0.85mm | 131.072MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101DM1-080.0000 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | -55°C~125°C | Tube | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | - | 80MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 2.5mm x 2.0mm x 0.9mm | 80MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1003DL1-024.5454T Microchip Technology | 44 |
| Datasheet | - | - | Surface Mount | 4-VDFN | YES | -40°C~105°C | Tape & Reel (TR) | DSC1003 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR; SUPPLY VOLTAGE OF 1.8V & 2.5V ALSO AVAILABLE | 1.7V~3.6V | 3.3V | compliant | 24.5454MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 2.5mm x 2.0mm x 0.85mm | 24.5454MHz | 3ns | 3ns | 55/45% | 15μA | - | - | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | AEC-Q100 | ||
![]() DSC1101DE5-012.2880T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.6V | - | - | 12.288MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 2.5mm x 2.0mm x 0.9mm | 12.288MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123BE1-050.0000T Microchip Technology | 19 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | 50MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 22mA | 5.0mm x 3.2mm x 0.85mm | 50MHz | - | - | 52/48% | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1103BI2-050.0000T Microchip Technology | 12 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | 6 | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~3.63V | - | - | 50MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 95μA | 5.0mm x 3.2mm x 0.85mm | 50MHz | - | - | 52/48% | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123CE2-312.5000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | 312.5MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 312.5MHz | - | - | 52/48% | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001CI2-048.0000B Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 48MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | - | - | - | - | 15μA | 3.6V | 1.7V | 15pF | 7.2mA | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 |