- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1121AI2-061.4400T Microchip Technology | 19 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 61.44MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 22mA | 7.0mm x 5.0mm x 0.9mm | 61.44MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121AI1-027.0000T Microchip Technology | 19 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 27MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 22mA | 7.0mm x 5.0mm x 0.9mm | 27MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101AI5-099.7200T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.6V | - | 99.72MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 7.0mm x 5.0mm x 0.9mm | 99.72MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101DI2-049.1520 Microchip Technology | 19 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | - | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 49.152MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 2.5mm x 2.0mm x 0.9mm | 49.152MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101DE2-049.1520 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tube | - | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 49.152MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 2.5mm x 2.0mm x 0.9mm | 49.152MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001BL5-033.3330T Microchip Technology | 19 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~105°C | Tape & Reel (TR) | - | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 33.333MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 5.0mm x 3.2mm x 0.9mm | 33.333MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101AE5-032.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | - | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.6V | - | 32MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 7.0mm x 5.0mm x 0.9mm | 32MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121DE2-025.0000 Microchip Technology | 19 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tube | - | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 25MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 22mA | 2.5mm x 2.0mm x 0.9mm | 25MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123DI2-025.0000 Microchip Technology | 12 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | - | DSC1123 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | - | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 25MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 2.5mm x 2.0mm x 0.85mm | 25MHz | - | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121DL1-025.0000 Microchip Technology | 12 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~105°C | Tube | - | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 25MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 22mA | 2.5mm x 2.0mm x 0.9mm | 25MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123CL5-050.0000 Microchip Technology | 8000 | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~105°C | Tube | - | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | - | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 50MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 50MHz | - | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101AI5-032.0000 Microchip Technology | 12 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | - | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 32MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 7.0mm x 5.0mm x 0.9mm | 32MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121AI5-027.0000 Microchip Technology | 19 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | - | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 27MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 22mA | 7.0mm x 5.0mm x 0.9mm | 27MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121BL5-110.5400 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C~105°C | Tube | - | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 110.54MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 22mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123AI2-125.0000T Microchip Technology | 2245 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 125MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 125MHz | - | - | - | 52/48% | 22mA | - | - | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101DE5-100.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Tube | - | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 100MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 100MHz | - | 2ns | 2ns | 55/45% | 95μA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC557-0343FI1T Microchip Technology | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 14-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC557-03 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | 100MHz | ±50ppm | HCSL, LVDS | Enable/Disable | MEMS | 60mA Typ | - | - | - | - | - | - | 23mA | - | - | - | 60mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1028BI2-024.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1028 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | 85°C | -40°C | - | 2.8V | - | 24MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | 2.8V | - | - | - | 1μA | 3V | 2.6V | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() MX575ANS50M0000 Microchip Technology | 28600 | - | - | 26 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | - | MX55 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | 50MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 90mA | 7.0mm x 5.0mm x 1.4mm | 50MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1103CI1-100.0000T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.63V | - | 100MHz | ±50ppm | LVDS | Standby (Power Down) | MEMS | 32mA | - | - | - | - | - | - | 95μA | 3.6V | 2.25V | 2pF | 32mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 |