- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001DL5-032.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 3 (168 Hours) | Solder | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.3V | 3.3V | 32MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 32MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1122AI5-125.0000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | -40°C~85°C | Tube | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 125MHz | ±10ppm | LVPECL | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 125MHz | - | - | - | 52/48% | 22mA | - | 58mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1122BI2-155.5200T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1122 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 155.52MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 155.52MHz | - | - | - | 52/48% | 22mA | - | 58mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121CM1-012.0000 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 12MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | 3.2mm x 2.5mm x 0.9mm | 12MHz | - | 2ns | 2ns | 55/45% | 22mA | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001CL5-032.0000 Microchip Technology | 12 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.3V | 3.3V | 32MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 32MHz | - | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DE2-032.0000 Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.3V | 3.3V | 32MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 32MHz | - | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI5-150.0000 Microchip Technology | 49 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.3V | 3.3V | 150MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 150MHz | - | 2ns | 2ns | - | 15μA | 15pF | 12.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI4-054.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | 54MHz | - | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | - | - | - | - | - | 15μA | - | 7.2mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101DM2-156.2500 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -55°C~125°C | Tube | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | - | 156.25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | - | - | - | 95μA | - | 35mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1101DM2-027.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -55°C~125°C | Tube | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 125°C | -55°C | 15pF | 2.25V~3.6V | - | 27MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | - | - | - | 95μA | - | 35mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1101DC1-025.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 25MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | - | - | - | 95μA | - | 35mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1103DL2-147.4560 Microchip Technology | 44 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~105°C | Tube | DSC1103 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 147.456MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 2.5mm x 2.0mm x 0.85mm | 147.456MHz | - | - | - | 52/48% | 95μA | - | - | - | - | 0.035 0.90mm | - | - | Non-RoHS Compliant | - | ||
![]() MX554ENL120M000-TR Microchip Technology | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | MX55 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | 120MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | 5.0mm x 3.2mm x 1.4mm | 120MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() MX555ABF500M000 Microchip Technology | In Stock | - | - | 26 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tube | MX55 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | 500MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | 5.0mm x 3.2mm x 1.4mm | 500MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() MX575ABF100M000 Microchip Technology | In Stock | - | - | 26 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tube | MX55 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | 100MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | 7.0mm x 5.0mm x 1.4mm | 100MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() MX555ABJ100M000-TR Microchip Technology | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | MX55 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | 100MHz | ±50ppm | HCSL | Enable/Disable | Crystal | 95mA | 5.0mm x 3.2mm x 1.4mm | 100MHz | - | 0.45ns | 0.45ns | 52/48% | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() MX573EBH125M000-TR Microchip Technology | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | MX55 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | 125MHz | ±50ppm | LVCMOS | Enable/Disable | Crystal | 95mA | 7.0mm x 5.0mm x 1.4mm | 125MHz | - | 0.5ns | 0.5ns | 55/45% | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() MX573DNN16M6666 Microchip Technology | In Stock | - | - | 26 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tube | MX55 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | 16.666666MHz | ±50ppm | LVCMOS | Enable/Disable | Crystal | 95mA | 7.0mm x 5.0mm x 1.4mm | 16.6666MHz | - | 0.5ns | 0.5ns | 55/45% | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() MX555ABG300M000 Microchip Technology | In Stock | - | - | 26 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tube | MX55 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | 300MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 90mA | 5.0mm x 3.2mm x 1.4mm | 300MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() MX575ABH15M0000 Microchip Technology | In Stock | - | - | 26 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tube | MX55 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | 15MHz | ±50ppm | LVCMOS | Enable/Disable | Crystal | 95mA | 7.0mm x 5.0mm x 1.4mm | 15MHz | - | 0.5ns | 0.5ns | 55/45% | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - |