- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1123NL2-100.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | - | XO (Standard) | - | - | 2.25V~3.63V | - | - | 100MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 7.0mm x 5.0mm x 0.85mm | 100MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1123CL1-025.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~105°C | Tube | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | - | XO (Standard) | - | - | 2.25V~3.63V | - | - | 25MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 25MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1103CL5-150.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~105°C | Tube | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | XO (Standard) | - | - | 2.25V~3.63V | - | - | 150MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 95μA | 3.2mm x 2.5mm x 0.85mm | 150MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1004DI2-025.0000T Microchip Technology | 44 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC1004 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 3 (168 Hours) | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | - | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 2.5mm x 2.0mm x 0.85mm | 25MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123BE1-100.0000T Microchip Technology | 12 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | XO (Standard) | - | - | 2.25V~3.63V | - | - | 100MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 22mA | 5.0mm x 3.2mm x 0.85mm | 100MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1001DI5-032.7680T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-VDFN | YES | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | compliant | 32.768MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | 2.5mm x 2.0mm x 0.85mm | 32.768MHz | 2ns | 2ns | 55/45% | 15μA | 0.035 0.90mm | RoHS Compliant | AEC-Q100 | ||
![]() DSC1123CL5-433.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | - | XO (Standard) | - | - | 2.25V~3.63V | - | - | 433MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 433MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1101DL5-024.5760T Microchip Technology | 8000 | - | Datasheet | Surface Mount | 6-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 3 (168 Hours) | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | - | 24.576MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 95μA | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1121DI5-100.0000T Microchip Technology | 12 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 3 (168 Hours) | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.25V~3.6V | - | - | 100MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 22mA | 2.5mm x 2.0mm x 0.85mm | 100MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1103DI5-360.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~3.63V | - | - | 360MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 95μA | 2.5mm x 2.0mm x 0.85mm | 360MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1101CE2-049.1520T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | Active | 3 (168 Hours) | XO (Standard) | Matte Tin (Sn) | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.6V | - | - | 49.152MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 3.2mm x 2.5mm x 0.9mm | 49.152MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1103CL5-150.0000T Microchip Technology | 12 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~3.63V | - | - | 150MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 95μA | 3.2mm x 2.5mm x 0.85mm | 150MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1121CM2-033.3333T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | Active | 3 (168 Hours) | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | - | 33.3333MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.9mm | 33.3333MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1103CI2-074.2500T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~3.63V | - | - | 74.25MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 95μA | 3.2mm x 2.5mm x 0.85mm | 74.25MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1123CI5-096.0000T Microchip Technology | 19 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | - | XO (Standard) | - | - | 2.25V~3.63V | - | - | 96MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 96MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1103BI2-200.0000T Microchip Technology | 12 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~3.63V | - | - | 200MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 95μA | 5.0mm x 3.2mm x 0.85mm | 200MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1101BI2-125.0031T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC1101 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | XO (Standard) | Matte Tin (Sn) | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.6V | - | - | 125.0031MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 5.0mm x 3.2mm x 0.85mm | 125.0031MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1121BI1-008.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | - | 8MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 22mA | 5.0mm x 3.2mm x 0.85mm | 8MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1123CI2-312.5000T Microchip Technology | 49 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | - | XO (Standard) | - | - | 2.25V~3.63V | - | - | 312.5MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 312.5MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1121CM2-006.7800T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | Active | 3 (168 Hours) | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | - | 6.78MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.9mm | 6.78MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | - |