- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Spread Spectrum Bandwidth | Max Duty Cycle | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX573LBB148M500 Microchip Technology | 49 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | 2016 | MX57 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 2.375V~3.63V | - | 148.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 90mA | 7.0mm x 5.0mm x 1.4mm | 148.5MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | - | - | - | - | 0.055 1.40mm | ROHS3 Compliant | - | ||
![]() DSC1033CI1-008.1920 Microchip Technology | 4000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 3.3V | 3.3V | 8.192MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 8.192MHz | - | 2ns | 2ns | 55/45% | 1μA | - | 3mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC6001CI2A-004.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tube | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~3.3V | - | 4MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 4MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL5-012.2880 Microchip Technology | 29 | - | Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~105°C | Tube | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~3.3V | 3.3V | 12.288MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 2.5mm x 2.0mm x 0.85mm | 12.288MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI5-044.0000 Microchip Technology | 33 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Automotive grade | -40°C~85°C | Tube | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 44MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 44MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 7.2mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-008.0000 Microchip Technology | 29 |
| Datasheet | 7 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tube | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 8MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 2.5mm x 2.0mm x 0.85mm | 8MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CL2-014.7456 Microchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~105°C | Tube | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 14.7456MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 3.2mm x 2.5mm x 0.9mm | 14.7456MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121CL1-024.0000T Microchip Technology | 48 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | - | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 24MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.9mm | 24MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1033CI2-015.3600T Microchip Technology | 13 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | 3.3V | 3.3V | 15.36MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 15.36MHz | - | 2ns | 2ns | 55/45% | 1μA | - | 3mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1001BI2-008.0000 Microchip Technology | 186 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~85°C | Tube | - | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 8MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 5.0mm x 3.2mm x 0.9mm | 8MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CE1-012.0000 Microchip Technology | 17 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -20°C~70°C | Tube | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 12MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 3.2mm x 2.5mm x 0.9mm | 12MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123CI1-050.0000T Microchip Technology | 21 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 2.25V~3.63V | - | 50MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 50MHz | - | - | - | 52/48% | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1122BE2-050.0000T Microchip Technology | 35 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC1122 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | 50MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | 22mA | - | 58mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC6101JI2A-012.2880T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 1.8V~3.3V | - | 12.288MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.89mm | 12.288MHz | - | 2.2ns | 2.2ns | 55/45% | 10.5μA | - | 3mA | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6331HI1BA-027.0000T Microchip Technology | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | DSC63XX | 0.063Lx0.047W 1.60mmx1.20mm | e3 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Matte Tin (Sn) | TR | 1.8V~3.3V | - | 27MHz | - | LVCMOS | - | MEMS | 3mA Typ | 1.6mm x 1.2mm x 0.89mm | 27MHz | - | 2ns | 2ns | 55/45% | - | - | - | ±0.50% Center Spread | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1001DI1-033.3300T Microchip Technology | 4000 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~3.3V | 3.3V | 33.33MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 33.33MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | - | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AE5-020.0000 Microchip Technology | 22 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | Automotive grade | -20°C~70°C | Tube | - | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 20MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 7.0mm x 5.0mm x 0.9mm | 20MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI5-004.9152 Microchip Technology | 29 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Automotive grade | -40°C~85°C | Tube | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | 4 | Solder | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 4.9152MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 4.9152MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | - | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI5-024.3050 Microchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~85°C | Tube | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 24.305MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 3.2mm x 2.5mm x 0.9mm | 24.305MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI5-133.3330 Microchip Technology | 12 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 133.333MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 133.333MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 8.7mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 |