- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX574BBA805M664-TR Microchip Technology | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | MX55 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | 805.664062MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | 7.0mm x 5.0mm x 1.4mm | 805.664MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001AE2-066.6666T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | 70°C | -20°C | - | 1.8V~3.3V | - | 66.6666MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | - | 3.3V | - | - | - | 15μA | 3.6V | 1.7V | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CE2-024.5760T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | 70°C | -20°C | - | 1.8V~3.3V | - | 24.576MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | 3.3V | - | - | - | 15μA | 3.6V | 1.7V | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BI5-033.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 33MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 5.0mm x 3.2mm x 0.9mm | 33MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1103DI2-148.3500 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1103 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 148.35MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 95μA | 2.5mm x 2.0mm x 0.85mm | 148.35MHz | - | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123DE2-399.6800 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tube | DSC1123 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | - | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 399.68MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 2.5mm x 2.0mm x 0.85mm | 399.68MHz | - | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123DE2-400.0000 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tube | DSC1123 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | - | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 400MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 2.5mm x 2.0mm x 0.85mm | 400MHz | - | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1124DI2-315.0000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1124 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | - | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 315MHz | ±25ppm | HCSL | Enable/Disable | MEMS | 22mA | 2.5mm x 2.0mm x 0.9mm | 315MHz | - | 0.4ns | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101CE5-010.0000 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tube | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 10MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 3.2mm x 2.5mm x 0.9mm | 10MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123CL5-025.0000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~105°C | Tube | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | - | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 25MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 25MHz | - | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123DI2-312.2000 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1123 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | - | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 312.2MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 2.5mm x 2.0mm x 0.85mm | 312.2MHz | - | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123CI5-096.0000 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | - | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 96MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 96MHz | - | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121AI2-012.2880 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead Exposed Pad | YES | - | -40°C~85°C | Tube | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 12.288MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 22mA | 7.0mm x 5.0mm x 0.9mm | 12.288MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121BI2-016.3840 Microchip Technology | 44 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 16.384MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 22mA | 5.0mm x 3.2mm x 0.85mm | 16.384MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001BL5-033.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 33MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 5.0mm x 3.2mm x 0.9mm | 33MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123DI2-312.0000 Microchip Technology | 44 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1123 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | - | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 312MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 2.5mm x 2.0mm x 0.85mm | 312MHz | - | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101AE1-011.0000T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | - | -20°C~70°C | Tape & Reel (TR) | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.5V | - | 11MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 35mA | 7.0mm x 5.0mm x 0.9mm | 11MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101AE1-011.0000 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | - | -20°C~70°C | Tube | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.5V | - | 11MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 35mA | 7.0mm x 5.0mm x 0.9mm | 11MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123AL5-156.2500 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | - | -40°C~105°C | Tube | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 156.25MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 22mA | 7.0mm x 5.0mm x 0.85mm | 156.25MHz | - | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1103DI2-048.0000 Microchip Technology | 44 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1103 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 48MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 32mA | 2.5mm x 2.0mm x 0.9mm | 48MHz | - | - | - | 52/48% | 95μA | - | - | - | - | - | - | 0.035 0.90mm | - | - | Non-RoHS Compliant | - |