- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1121AM2-050.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | - | - | 50MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121CL5-048.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~105°C | Tube | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 105°C | -40°C | - | 2.25V~3.6V | - | - | 48MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121AI5-125.0038T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | 125.0038MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121BI5-050.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | 50MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1101CI2-066.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | 66MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | - | - | - | 95μA | 3.6V | 2.25V | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | - | ||
![]() DSC1001BI2-006.0000 Microchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Automotive grade | -40°C~85°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | - | 6MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.9mm | 6MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1124CI5-100.0000 Microchip Technology | 2245 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1124 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | 100MHz | ±10ppm | HCSL | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 100MHz | - | 0.4ns | - | 52/48% | 22mA | - | - | - | 42mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1001DI5-025.0000T Microchip Technology | 4000 |
| Datasheet | 9 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | - | 25MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 25MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q100 | ||
![]() DSC1121AI2-003.6864T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | 3.6864MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121AI2-165.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | 165MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121BM1-040.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | - | - | 40MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121AI2-024.5760T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | 24.576MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1101AM1-016.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -55°C~125°C | Tape & Reel (TR) | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | - | - | 16MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | - | - | - | 95μA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | - | - | ||
![]() DSC1103AI2-025.0000 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tube | DSC1103 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~3.63V | - | - | 25MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 25MHz | - | - | - | 52/48% | 95μA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() MX553ABB283M333-TR Microchip Technology | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | MX55 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | compliant | 283.333MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 90mA | 5.0mm x 3.2mm x 1.4mm | 283.333MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | RoHS Compliant | - | - | ||
![]() MX553EBF125M000-TR Microchip Technology | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | MX55 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.375V~3.63V | - | compliant | 125MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | 5.1mm x 3.3mm x 1.4mm | 125MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | - | - | ||
![]() DSC1121CM1-026.5625T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | - | - | 26.5625MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1103AI5-025.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.63V | - | - | 25MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 32mA | - | - | - | - | - | - | 95μA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1003DL5-025.0000T Microchip Technology | 7 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1003 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.7V~3.6V | 3.3V | - | 25MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 25MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001CI2-108.0000 Microchip Technology | 6 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Automotive grade | -40°C~85°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | - | 108MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 108MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 8.7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 |