- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Current | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6083HI2A-032K768T Microchip Technology | 33 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | - | 32.768kHz | ±25ppm | CMOS | - | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 0.032768MHz | 3.5ns | 3.5ns | 55/45% | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DC2-004.9152T Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 0°C~70°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 70°C | 0°C | - | 1.8V~3.3V | - | - | 4.9152MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | - | - | - | 15μA | 6.3mA | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI1-003.5700T Microchip Technology | 12 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | - | 3.57MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 7.0mm x 5.0mm x 0.85mm | 3.57MHz | 2ns | 2ns | 55/45% | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BE5-020.0000T Microchip Technology | 19 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | - | 20MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 5.0mm x 3.2mm x 0.9mm | 20MHz | 2ns | 2ns | 55/45% | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() MX553DBG166M666-TR Microchip Technology | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | MX55 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | compliant | 166.666MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 90mA | 5.0mm x 3.2mm x 1.4mm | 166.666MHz | 0.4ns | 0.4ns | 55/45% | - | - | - | 0.055 1.40mm | - | - | RoHS Compliant | - | ||
![]() DSC1001DI1-080.0000 Microchip Technology | 19 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | - | 80MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 11.9mA | 2.5mm x 2.0mm x 0.85mm | 80MHz | 2ns | 2ns | 55/45% | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI5-066.0000T Microchip Technology | 44 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | - | 66MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 7.0mm x 5.0mm x 0.9mm | 66MHz | 2ns | 2ns | 55/45% | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101AM2-030.0000 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-VDFN Exposed Pad | YES | - | -55°C~125°C | Tube | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | 30MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 35mA | 7.0mm x 5.0mm x 0.9mm | 30MHz | 2ns | 2ns | 55/45% | - | - | - | 0.035 0.90mm | - | - | Non-RoHS Compliant | - | ||
![]() DSC1001AL1-048.0000 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | Automotive grade | -40°C~105°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | - | 48MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 7.0mm x 5.0mm x 0.9mm | 48MHz | 2ns | 2ns | 55/45% | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BI5-125.0031T Microchip Technology | 12 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | - | 125.0031MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 11.9mA | 5.0mm x 3.2mm x 0.9mm | 125.0031MHz | 2ns | 2ns | 55/45% | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AL5-066.0000T Microchip Technology | 12 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | Automotive grade | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | - | 66MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 7.0mm x 5.0mm x 0.9mm | 66MHz | 2ns | 2ns | 55/45% | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BL5-001.1388T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | - | 1.1388MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 5.0mm x 3.2mm x 0.85mm | 1.1388MHz | 2ns | 2ns | 55/45% | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() MX553ABB283M333 Microchip Technology | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | MX55 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | compliant | 283.333MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 90mA | 5.0mm x 3.2mm x 1.4mm | 283.333MHz | 0.4ns | 0.4ns | 55/45% | - | - | - | 0.055 1.40mm | - | - | RoHS Compliant | - | ||
![]() DSC6001CI2A-008.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.3V | - | - | 8MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 8MHz | 2ns | 2ns | 55/45% | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001CE1A-025.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | - | 25MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 25MHz | 2ns | 2ns | 55/45% | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001JI1A-016.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | - | 16MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 16MHz | 2ns | 2ns | 55/45% | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6003JI2A-004.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | - | 4MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 4MHz | 3.5ns | 3.5ns | 55/45% | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011JI2A-008.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | - | 8MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 8MHz | 2ns | 2ns | 55/45% | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101JI2A-096.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | - | 96MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.89mm | 96MHz | 2.2ns | 2.2ns | 55/45% | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6083MI2A-032K768T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | - | 32.768kHz | ±25ppm | CMOS | - | MEMS | 1.3mA Typ | 2.0mm x 1.6mm x 0.89mm | 0.032768MHz | 3.5ns | 3.5ns | 55/45% | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 |