- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1121BE5-025.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 70°C | -20°C | 2.25V~3.6V | 25MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121DM2-040.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 125°C | -55°C | 2.25V~3.6V | 40MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1103CE1-212.5000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Tube | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | Solder | XO (Standard) | - | 70°C | -20°C | 2.25V~3.63V | 212.5MHz | ±50ppm | LVDS | Standby (Power Down) | MEMS | 32mA | - | - | - | - | - | 95μA | 3.6V | 2.25V | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121CI2-048.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | 2.25V~3.6V | 48MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 48MHz | 2ns | 2ns | 55/45% | 22mA | - | - | 15pF | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1103AI1-160.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | 2.25V~3.63V | 160MHz | ±50ppm | LVDS | Standby (Power Down) | MEMS | 32mA | - | - | - | - | - | 95μA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121CM2-022.5972T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 125°C | -55°C | 2.25V~3.6V | 22.5972MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121CI2-132.0000T Microchip Technology | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | 2.25V~3.6V | 132MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121DM2-003.3333 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -55°C~125°C | Tube | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 2.25V~3.6V | 3.3333MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 3.3333MHz | 2ns | 2ns | 55/45% | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121AI2-019.4400C Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | 2.25V~3.6V | 19.4MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121NE2-025.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 70°C | -20°C | 2.25V~3.6V | 25MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121NE5-020.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 70°C | -20°C | 2.25V~3.6V | 20MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101CI1-012.5000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | 85°C | -40°C | 2.25V~3.6V | 12.5MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | - | - | 95μA | 3.6V | 2.25V | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1101CI5-022.5792T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | 85°C | -40°C | 2.25V~3.6V | 22.5792MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | - | - | 95μA | 3.6V | 2.25V | 15pF | 35mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1101CI5-024.5760T Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | 2.25V~3.6V | 24.576MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | - | - | 95μA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1103AE1-106.2500T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -20°C~70°C | Tape & Reel (TR) | DSC1103 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | 70°C | -20°C | 2.25V~3.63V | 106.25MHz | ±50ppm | LVDS | Standby (Power Down) | MEMS | 32mA | - | - | - | - | - | 95μA | 3.6V | 2.25V | 2pF | 32mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1103CI2-244.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | 85°C | -40°C | 2.25V~3.63V | 244MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 32mA | - | - | - | - | - | 95μA | 3.6V | 2.25V | 2pF | 32mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121AI2-131.0750T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | Solder | XO (Standard) | - | 85°C | -40°C | 2.25V~3.6V | 131.075MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 22mA | 3.6V | 2.25V | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121AM2-040.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | 125°C | -55°C | 2.25V~3.6V | 40MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 22mA | 3.6V | 2.25V | 15pF | 35mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121AM1-100.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.6V | 100MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 100MHz | 2ns | 2ns | 55/45% | 22mA | - | - | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121AM2-016.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 125°C | -55°C | 2.25V~3.6V | 16MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 |