- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1124AE5-065.0000 Microchip Technology | 44 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tube | DSC1124 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | - | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 65MHz | ±10ppm | HCSL | Enable/Disable | MEMS | 22mA | 7.0mm x 5.0mm x 0.9mm | 65MHz | 0.4ns | - | 52/48% | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1101AM2-014.3950 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead Exposed Pad | YES | - | -55°C~125°C | Tube | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 14.395MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 7.0mm x 5.0mm x 0.9mm | 14.395MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1101BI2-125.0031 Microchip Technology | 44 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1101 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 125.0031MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 5.0mm x 3.2mm x 0.85mm | 125.0031MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1001DL2-066.0000T Microchip Technology | 19 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 66MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 2.5mm x 2.0mm x 0.85mm | 66MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101AM2-014.3950T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead Exposed Pad | YES | - | -55°C~125°C | Tape & Reel (TR) | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.6V | - | 14.395MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 7.0mm x 5.0mm x 0.9mm | 14.395MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1101CE2-045.1584 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tube | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 45.1584MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 3.2mm x 2.5mm x 0.9mm | 45.1584MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1121CL1-027.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~105°C | Tube | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 27MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.9mm | 27MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1104CE2-027.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tube | DSC1104 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 27MHz | ±25ppm | HCSL | Standby (Power Down) | MEMS | 95μA | 3.2mm x 2.5mm x 0.9mm | 27MHz | 0.4ns | - | 52/48% | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1123CI2-060.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 2.25V~3.63V | - | 60MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 60MHz | - | - | 52/48% | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1103CE5-100.0000 Microchip Technology | 12 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tube | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 2.25V~3.63V | - | 100MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 95μA | 3.2mm x 2.5mm x 0.85mm | 100MHz | - | - | 52/48% | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1001DL5-014.3181T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~3.3V | 3.3V | 14.3181MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 2.5mm x 2.0mm x 0.85mm | 14.3181MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123BI2-180.0000 Microchip Technology | 44 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 2.25V~3.63V | - | 180MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 5.0mm x 3.2mm x 0.85mm | 180MHz | - | - | 52/48% | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1001CL2-016.0000T Microchip Technology | 19 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 16MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 3.2mm x 2.5mm x 0.9mm | 16MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CL5-011.0592T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 11.0592MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 3.2mm x 2.5mm x 0.85mm | 11.0592MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1004DL1-025.0000T Microchip Technology | 12 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1004 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 25MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.2mA | 2.5mm x 2.0mm x 0.85mm | 25MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL2-066.6700T Microchip Technology | 19 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 66.67MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 2.5mm x 2.0mm x 0.85mm | 66.67MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI5-014.3181T Microchip Technology | 19 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 14.3181MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 3.2mm x 2.5mm x 0.9mm | 14.3181MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI5-007.3728T Microchip Technology | 12 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 7.3728MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 3.2mm x 2.5mm x 0.9mm | 7.3728MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1103AL1-100.0000T Microchip Technology | 12 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1103 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | 6 | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT | 2.25V~3.63V | - | 100MHz | ±50ppm | LVDS | Standby (Power Down) | MEMS | 95μA | 7.0mm x 5.0mm x 0.85mm | 100MHz | - | - | 52/48% | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1101DL5-024.5760 Microchip Technology | 8000 |
| Datasheet | Surface Mount | 6-SMD, No Lead | - | - | -40°C~105°C | Tube | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 24.576MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 95μA | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - |