- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1121CI2-155.5200 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tube | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | Active | 3 (168 Hours) | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 155.52MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.9mm | 155.52MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1123BI2-210.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tube | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | XO (Standard) | - | - | 2.25V~3.63V | - | 210MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 5.0mm x 3.2mm x 0.85mm | 210MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1121CM1-030.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | -55°C~125°C | Tube | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | XO (Standard) | - | - | 2.25V~3.6V | - | 30MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.9mm | 30MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1123AI5-027.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tube | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | XO (Standard) | - | - | 2.25V~3.63V | - | 27MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 22mA | 7.0mm x 5.0mm x 0.85mm | 27MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1003DL1-027.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~105°C | Tape & Reel (TR) | DSC1003 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; TR; SUPPLY VOLTAGE OF 1.8V & 2.5V ALSO AVAILABLE | 1.7V~3.6V | 3.3V | 27MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 2.5mm x 2.0mm x 0.85mm | 27MHz | 3ns | 3ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123CI2-035.0000 Microchip Technology | 44 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tube | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | XO (Standard) | - | - | 2.25V~3.63V | - | 35MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 35MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1123AI5-116.0000 Microchip Technology | 44 |
| Datasheet | Surface Mount | 6-SMD, No Lead Exposed Pad | YES | -40°C~85°C | Tube | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.25V~3.63V | - | 116MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 32mA | 7.0mm x 5.0mm x 0.9mm | 116MHz | - | - | 52/48% | 22mA | 0.035 0.90mm | Non-RoHS Compliant | - | ||
![]() DSC1121DI5-008.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-VDFN | YES | -40°C~85°C | Tube | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 1 (Unlimited) | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 8MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 35mA | 2.5mm x 2.0mm x 0.9mm | 8MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | Non-RoHS Compliant | - | ||
![]() DSC1124CI5-133.3300 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-VDFN | YES | -40°C~85°C | Tube | DSC1124 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | Active | 1 (Unlimited) | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 133.33MHz | ±10ppm | HCSL | Enable/Disable | MEMS | 42mA | 3.2mm x 2.5mm x 0.9mm | 133.33MHz | 0.4ns | - | 52/48% | - | 0.035 0.90mm | Non-RoHS Compliant | - | ||
![]() DSC1104CI2-316.0000 Microchip Technology | 44 |
| Datasheet | Surface Mount | 6-VDFN | YES | -40°C~85°C | Tube | DSC1104 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | Active | 1 (Unlimited) | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 316MHz | ±25ppm | HCSL | Standby (Power Down) | MEMS | 42mA | 3.2mm x 2.5mm x 0.9mm | 316MHz | 0.4ns | - | 52/48% | - | 0.035 0.90mm | Non-RoHS Compliant | - | ||
![]() DSC1123BI2-155.5200 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tube | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.25V~3.63V | - | 155.52MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | 5.0mm x 3.2mm x 0.85mm | 155.52MHz | - | - | 52/48% | 22mA | 0.035 0.90mm | Non-RoHS Compliant | - | ||
![]() DSC1101DE5-012.2880 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | -20°C~70°C | Tube | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 3 (168 Hours) | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 12.288MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 2.5mm x 2.0mm x 0.9mm | 12.288MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1101CL2-040.0000 Microchip Technology | 49 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~105°C | Tube | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | Active | 3 (168 Hours) | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 40MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 3.2mm x 2.5mm x 0.9mm | 40MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1103CI5-045.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tube | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | XO (Standard) | - | - | 2.25V~3.63V | - | 45MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 95μA | 3.2mm x 2.5mm x 0.85mm | 45MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1104CI1-027.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tube | DSC1104 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | Active | 3 (168 Hours) | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 27MHz | ±50ppm | HCSL | Standby (Power Down) | MEMS | 95μA | 3.2mm x 2.5mm x 0.9mm | 27MHz | 0.4ns | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1123CI2-312.5000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tube | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | - | XO (Standard) | - | - | 2.25V~3.63V | - | 312.5MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 312.5MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1121BM1-026.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | -55°C~125°C | Tube | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 26MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 22mA | 5.0mm x 3.2mm x 0.85mm | 26MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1123BI2-050.0013 Microchip Technology | 12 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tube | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | XO (Standard) | - | - | 2.25V~3.63V | - | 50.0013MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 5.0mm x 3.2mm x 0.85mm | 50.0013MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1101BE1-012.0000 Microchip Technology | 12 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | -20°C~70°C | Tube | DSC1101 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 12MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 5.0mm x 3.2mm x 0.85mm | 12MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1123CE2-250.0000 Microchip Technology | 12 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | -20°C~70°C | Tube | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | XO (Standard) | - | - | 2.25V~3.63V | - | 250MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 250MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - |