- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1101BE1-012.0000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tube | DSC1101 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 12MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 5.0mm x 3.2mm x 0.85mm | 12MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123CE2-250.0000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tube | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 250MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 250MHz | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123BI2-206.0000 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 206MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 5.0mm x 3.2mm x 0.85mm | 206MHz | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1103AL2-147.4560 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, No Lead Exposed Pad | YES | - | -40°C~105°C | Tube | DSC1103 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | 6 | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT | 2.25V~3.63V | - | 147.456MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 95μA | 7.0mm x 5.0mm x 0.85mm | 147.456MHz | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123NI2-312.5000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | - | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 312.5MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 22mA | 7.0mm x 5.0mm x 0.85mm | 312.5MHz | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123BE1-050.0000 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tube | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 50MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 22mA | 5.0mm x 3.2mm x 0.85mm | 50MHz | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121BI2-020.0000 Microchip Technology | 44 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 20MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 22mA | 5.0mm x 3.2mm x 0.85mm | 20MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123AL5-148.5000T Microchip Technology | 44 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead Exposed Pad | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 148.5MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 22mA | 7.0mm x 5.0mm x 0.85mm | 148.5MHz | - | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121DI5-008.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-VDFN | YES | - | -40°C~85°C | Tube | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 8MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 35mA | 2.5mm x 2.0mm x 0.9mm | 8MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | Non-RoHS Compliant | - | ||
![]() DSC1124CI5-133.3300 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-VDFN | YES | - | -40°C~85°C | Tube | DSC1124 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 133.33MHz | ±10ppm | HCSL | Enable/Disable | MEMS | 42mA | 3.2mm x 2.5mm x 0.9mm | 133.33MHz | 0.4ns | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | Non-RoHS Compliant | - | ||
![]() DSC1104CI2-316.0000 Microchip Technology | 44 |
| Datasheet | - | Surface Mount | 6-VDFN | YES | - | -40°C~85°C | Tube | DSC1104 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 316MHz | ±25ppm | HCSL | Standby (Power Down) | MEMS | 42mA | 3.2mm x 2.5mm x 0.9mm | 316MHz | 0.4ns | - | 52/48% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | Non-RoHS Compliant | - | ||
![]() DSC1123BI2-155.5200 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 155.52MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | 5.0mm x 3.2mm x 0.85mm | 155.52MHz | - | - | 52/48% | 22mA | - | - | - | - | - | - | 0.035 0.90mm | - | - | Non-RoHS Compliant | - | ||
![]() VCC6-LAB-122M880000 Microchip Technology | In Stock | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DSC6001HI2A-042.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 42MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 42MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101BE5-024.5760 Microchip Technology | 44 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | - | -20°C~70°C | Tube | DSC1101 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 24.576MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 35mA | 5.0mm x 3.2mm x 0.85mm | 24.576MHz | 2ns | 2ns | 55/45% | 95μA | - | - | - | - | - | - | 0.035 0.90mm | - | - | Non-RoHS Compliant | - | ||
![]() DSC1003DL2-080.0000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tube | DSC1003 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 1.7V~3.6V | 3.3V | 80MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 11.9mA | 2.5mm x 2.0mm x 0.85mm | 80MHz | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6083HI2A-409K600T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 409.6kHz | ±25ppm | CMOS | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() MX573BBB156M250 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~85°C | Tray | MX57 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.375V~3.63V | - | 156.25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | 3.63V | 2.375V | - | 90mA | - | 1.397mm | 0.055 1.40mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | - | ||
![]() DSC1121BI1-075.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 75MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 75MHz | 2ns | 2ns | 55/45% | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121CI2-150.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 150MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 150MHz | 2ns | 2ns | 55/45% | 22mA | - | - | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 |