- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1122AE2-156.2500T Microchip Technology | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 70°C | -20°C | - | 2.25V~3.6V | - | 156.25MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | 58mA | - | - | - | - | - | - | 22mA | - | - | - | 58mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | - | ||
![]() DSC1123AM2-050.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | Tube | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 50MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | - | - | 22mA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DC1-072.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 0°C~70°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 70°C | 0°C | - | 1.8V~3.3V | - | 72MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | - | - | - | - | - | - | 15μA | - | - | - | 8.7mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AE2-062.5000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | 70°C | -20°C | - | 1.8V~3.3V | - | 62.5MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | - | 3.3V | - | - | - | 15μA | 3.6V | 1.7V | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123CE1-200.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | 70°C | -20°C | - | 2.25V~3.63V | - | 200MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1003DE1-024.0000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tube | DSC1003 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 1.7V~3.6V | 3.3V | 24MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 2.5mm x 2.0mm x 0.85mm | 24MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BI5-014.7456T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 14.7456MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 5.0mm x 3.2mm x 0.9mm | 14.7456MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-045.5840T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 45.584MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 2.5mm x 2.0mm x 0.85mm | 45.584MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1003AI2-025.0000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | - | -40°C~85°C | Tube | DSC1003 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 1.7V~3.6V | 3.3V | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 7.0mm x 5.0mm x 0.85mm | 25MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BL5-108.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 108MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | 5.0mm x 3.2mm x 0.85mm | 108MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BE5-024.0000T Microchip Technology | 12 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 24MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 5.0mm x 3.2mm x 0.9mm | 24MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BL5-001.1389T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 1.1389MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 5.0mm x 3.2mm x 0.85mm | 1.1389MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BL5-001.1385T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 1.1385MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 5.0mm x 3.2mm x 0.85mm | 1.1385MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BL5-001.1386T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 1.1386MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 5.0mm x 3.2mm x 0.85mm | 1.1386MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AL5-016.7772T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 16.7772MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 7.0mm x 5.0mm x 0.85mm | 16.7772MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1004BI5-016.0000 Microchip Technology | 49 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1004 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 16MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 5.0mm x 3.2mm x 0.85mm | 16MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BL5-001.1387T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 1.1387MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 5.0mm x 3.2mm x 0.85mm | 1.1387MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013CE1A-010.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 10MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 10MHz | - | 3.5ns | 3.5ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011HI1A-004.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 4MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 4MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001CE1A-054.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 54MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 54MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 |