- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001DI1-054.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 54MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 54MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1030BI1-010.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1030, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 85°C | -40°C | - | 3V | - | 10MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA | - | - | - | - | - | - | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC1001BL2-040.0000T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | - | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | 40MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | - | 3.3V | - | - | - | 15μA | 3.6V | 1.7V | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1033CE1-002.0800T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | - | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | 2.08MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | - | - | - | - | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1033DE1-018.4320 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tube | - | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | 18.432MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | - | - | - | - | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1030BC1-025.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tape & Reel (TR) | - | DSC1030, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | 70°C | 0°C | - | 3V | - | 25MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | - | - | - | - | 1μA | 3.3V | 2.7V | 15pF | 3mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC557-0333SI1T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC557-03 | 0.197Lx0.177W 5.00mmx4.50mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | 100MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 60mA Typ | - | - | - | - | - | - | 23mA | - | - | - | 60mA | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 4.4958mm | ROHS3 Compliant | - | ||
![]() DSC1033DI1-033.3330T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 33.333MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | - | - | - | - | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC557-0344SI0T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC557-03 | 0.197Lx0.177W 5.00mmx4.50mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | 100MHz | ±100ppm | HCSL | Enable/Disable | MEMS | 60mA Typ | - | - | - | - | - | - | 23mA | - | - | - | 60mA | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 4.4958mm | ROHS3 Compliant | - | ||
![]() DSC557-0333SL1T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | -40°C~105°C | Tape & Reel (TR) | 2013 | DSC557-03 | 0.197Lx0.177W 5.00mmx4.50mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 100MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 60mA Typ | - | - | - | - | - | - | 23mA | - | - | - | - | - | - | 0.043 1.10mm | - | - | Non-RoHS Compliant | - | ||
![]() DSC1030BC1-008.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tape & Reel (TR) | - | DSC1030, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | 70°C | 0°C | - | 3V | - | 8MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | 3V | - | - | - | 1μA | 3.3V | 2.7V | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC1033DI1-016.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 16MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | 3.3V | - | - | - | 1μA | 3.6V | 3V | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1122BI2-156.2500 Microchip Technology | 40 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tube | - | DSC1122 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 156.25MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | 22mA | - | - | - | 58mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001CI2-035.4689T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | 35.4689MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | - | - | - | - | - | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DE2-032.0000T Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -20°C~70°C | Tape & Reel (TR) | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 32MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 32MHz | - | 2ns | 2ns | - | 15μA | - | - | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AE2-040.6080T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | -20°C~70°C | Tape & Reel (TR) | - | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 70°C | -20°C | - | 1.8V~3.3V | - | 40.608MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | - | - | - | - | - | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DC1-033.3333T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tape & Reel (TR) | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 70°C | 0°C | - | 1.8V~3.3V | - | 33.3333MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | - | - | - | - | - | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121DL2-033.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | - | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 33MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 22mA | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI5-080.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | 4 | SMD/SMT | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 80MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 80MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 8.7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1122NI2-125.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 125MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 125MHz | - | - | - | 52/48% | 22mA | - | - | - | 58mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - |