- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001BC1-012.8888T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 70°C | 0°C | 1.8V~3.3V | - | 12.8888MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | - | - | - | - | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1102BI5-108.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1102 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | 2.25V~3.6V | - | 108MHz | ±10ppm | LVPECL | Standby (Power Down) | MEMS | 58mA | - | - | - | - | - | - | 95μA | - | - | - | 58mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC1122AI5-125.0000T Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -40°C~85°C | Tape & Reel (TR) | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | 125MHz | ±10ppm | LVPECL | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 125MHz | - | - | - | 52/48% | 22mA | - | - | - | 58mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001BI2-025.5500T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | 1.8V~3.3V | - | 25.55MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | - | - | - | - | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1102CI5-062.5000T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1102 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | 2.25V~3.6V | - | 62.5MHz | ±10ppm | LVPECL | Standby (Power Down) | MEMS | 58mA | - | - | - | - | - | - | 95μA | - | - | - | 58mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1001CL5-026.0000T Microchip Technology | 12 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | 1.8V~3.3V | 3.3V | 26MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 26MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI2-018.4320T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | Solder | XO (Standard) | - | 85°C | -40°C | 1.8V~3.3V | - | 18.432MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | 3.3V | - | - | - | 15μA | 3.6V | 1.7V | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DE5-016.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | 70°C | -20°C | 1.8V~3.3V | - | 16MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | - | - | - | - | 15μA | 3.6V | 2.7V | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI2-014.7456T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | 1.8V~3.3V | - | 14.7456MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | - | - | - | - | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL5-014.7456 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 14.7456MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 14.7456MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL1-022.5792T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 105°C | -40°C | 1.8V~3.3V | - | 22.5792MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | - | - | - | - | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1102BI2-160.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1102 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | 2.25V~3.6V | - | 160MHz | ±25ppm | LVPECL | Standby (Power Down) | MEMS | 58mA | - | - | - | - | - | - | 95μA | - | - | - | 58mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC1122CI2-065.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | DSC1122 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | 2.25V~3.6V | - | 65MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | 58mA | - | - | - | - | - | - | 22mA | - | - | - | 58mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1122BI5-148.5000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1122 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | 85°C | -40°C | 2.25V~3.6V | - | 148.5MHz | ±10ppm | LVPECL | Enable/Disable | MEMS | 58mA | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | 0F | 58mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC1122BE1-025.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | DSC1122 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | Solder | XO (Standard) | - | 70°C | -20°C | 2.25V~3.6V | - | 25MHz | ±50ppm | LVPECL | Enable/Disable | MEMS | 58mA | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | - | 58mA | 52 % | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC1123BE2-100.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 70°C | -20°C | 2.25V~3.63V | - | 100MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | - | - | 22mA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CL2-005.6450T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 105°C | -40°C | 1.8V~3.3V | - | 5.645MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | - | - | - | - | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-005.0196 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 5.0196MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 5.0196MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1102CE1-212.5000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Tube | DSC1102 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | Solder | XO (Standard) | - | 70°C | -20°C | 2.25V~3.6V | - | 212.5MHz | ±50ppm | LVPECL | Standby (Power Down) | MEMS | 58mA | - | - | - | - | - | - | 95μA | 3.6V | 2.25V | - | 58mA | 52 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1122AE2-156.2500 Microchip Technology | 49 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | -20°C~70°C | Tube | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | Solder | XO (Standard) | - | - | - | 2.25V~3.6V | - | 156.25MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 156.25MHz | - | - | - | 52/48% | 22mA | - | - | - | 58mA | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - |