- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1121BI2-024.5760 Microchip Technology | 44 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 1 (Unlimited) | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 24.576MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | 5.0mm x 3.2mm x 0.85mm | 24.576MHz | 2ns | 2ns | 55/45% | 22mA | 0.035 0.90mm | Non-RoHS Compliant | - | ||
![]() DSC1001DE5-037.4000T Microchip Technology | 19 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 37.4MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 2.5mm x 2.0mm x 0.85mm | 37.4MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1003DI5-024.5760 Microchip Technology | 49 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1003 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.7V~3.6V | 3.3V | 24.576MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 2.5mm x 2.0mm x 0.85mm | 24.576MHz | 3ns | 3ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL2-049.1520 Microchip Technology | 19 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 49.152MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 2.5mm x 2.0mm x 0.85mm | 49.152MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-003.0720T Microchip Technology | 12 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 3.072MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 3.2mm x 2.5mm x 0.9mm | 3.072MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-002.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 2MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 2.5mm x 2.0mm x 0.85mm | 2MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BL2-026.0000T Microchip Technology | 19 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 26MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 5.0mm x 3.2mm x 0.9mm | 26MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-010.4858T Microchip Technology | 19 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 10.4858MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 3.2mm x 2.5mm x 0.9mm | 10.4858MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BE1-014.3182T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 14.3182MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 5.0mm x 3.2mm x 0.9mm | 14.3182MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BE1-133.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 133MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | 5.0mm x 3.2mm x 0.9mm | 133MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BE2-014.7450T Microchip Technology | 49 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 14.745MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 5.0mm x 3.2mm x 0.9mm | 14.745MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1004DI1-050.0000 Microchip Technology | 12 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1004 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 50MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 2.5mm x 2.0mm x 0.85mm | 50MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1003AI2-075.0000T Microchip Technology | 44 |
| Datasheet | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC1003 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; TR; SUPPLY VOLTAGE OF 1.8V & 2.5V ALSO AVAILABLE | 1.7V~3.6V | 3.3V | 75MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 11.9mA | 7.0mm x 5.0mm x 0.85mm | 75MHz | 3ns | 3ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1033CI1-009.2160T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | 3.3V | 3.3V | 9.216MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 9.216MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC6001CE2A-032.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 32MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 32MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001JI2A-024.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 24MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 24MHz | 2ns | 2ns | 55/45% | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011HI2A-008.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 8MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 8MHz | 2ns | 2ns | 55/45% | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6003JI2A-010.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 10MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 10MHz | 3.5ns | 3.5ns | 55/45% | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001JI1A-020.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 20MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 20MHz | 2ns | 2ns | 55/45% | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6003CE1A-044.2368T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 44.2368MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 |