- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6011CI2A-014.8820T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.8V~3.3V | - | 14.882MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1003CI5-099.7200 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1003 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.7V~3.6V | 3.3V | 99.72MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 11.9mA | - | 3.2mm x 2.5mm x 0.85mm | 99.72MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1003BE1-025.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tube | DSC1003 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.7V~3.6V | 3.3V | 25MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | 5.0mm x 3.2mm x 0.85mm | 25MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011ME1A-080.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.8V~3.3V | - | 80MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | - | 2.0mm x 1.6mm x 0.89mm | 80MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013JI1A-020.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.8V~3.3V | - | 20MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | - | 2.5mm x 2.0mm x 0.89mm | 20MHz | - | 3.5ns | 3.5ns | 55/45% | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1003AI2-075.0000 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | - | -40°C~85°C | Tube | DSC1003 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.7V~3.6V | 3.3V | 75MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 11.9mA | - | 7.0mm x 5.0mm x 0.85mm | 75MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6003JI1A-012.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.8V~3.3V | - | 12MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | 2.5mm x 2.0mm x 0.89mm | 12MHz | - | 3.5ns | 3.5ns | 55/45% | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL2-001.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.8V~3.3V | 3.3V | 1MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | - | 2.5mm x 2.0mm x 0.85mm | 1MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI2-030.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | 1.8V~3.3V | 3.3V | 30MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | - | 7.0mm x 5.0mm x 0.85mm | 30MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | - | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1102DI1-125.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1102 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | 125MHz | ±50ppm | LVPECL | Standby (Power Down) | MEMS | - | - | 2.5mm x 2.0mm x 0.85mm | 125MHz | - | - | - | 52/48% | 95μA | - | - | - | - | 58mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101NM5-100.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -55°C~125°C | Tube | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | - | Obsolete | 1 (Unlimited) | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | 100MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | - | 7.0mm x 5.0mm x 0.85mm | 100MHz | - | 2ns | 2ns | 55/45% | 95μA | - | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101NI5-100.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.6V | - | 100MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | - | 7.0mm x 5.0mm x 0.85mm | 100MHz | - | 2ns | 2ns | 55/45% | 95μA | - | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001DL1-012.5000T Microchip Technology | 12 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | 105°C | -40°C | - | 1.8V~3.3V | - | 12.5MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | - | - | - | - | - | 15μA | 3.6V | 2.7V | - | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1033DI1-014.7456T Microchip Technology | In Stock | - | Datasheet | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | 85°C | -40°C | - | 3.3V | - | 14.7456MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | - | - | - | - | - | 1μA | 3.6V | 3V | - | 15pF | 3mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1033DI1-007.3728T Microchip Technology | In Stock | - | Datasheet | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | - | 3.3V | - | 7.3728MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | - | 3.3V | - | - | - | 1μA | 3.6V | 3V | - | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1033BE1-004.0625 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | 70°C | -20°C | - | 3.3V | - | 4.0625MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 10mA | - | - | - | - | - | - | - | 1μA | - | - | - | - | 10mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC557-0344SI1T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | DSC557-03 | 0.197Lx0.177W 5.00mmx4.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | 100MHz | ±50ppm | HCSL | Enable/Disable | MEMS | 60mA Typ | 2 | - | - | 3.6V | - | - | - | 23mA | - | - | 21mA | - | 60mA | 52 % | 1.0922mm | 0.043 1.10mm | 5.0038mm | 4.4958mm | ROHS3 Compliant | - | ||
![]() DSC1001AI1-080.0000T Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | - | 1.8V~3.3V | - | 80MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | - | - | - | - | - | - | - | 15μA | - | - | - | - | 8.7mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1033CI1-025.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | - | 3.3V | - | 25MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | - | 3.3V | - | - | - | 1μA | 3.6V | 3V | - | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1033CI1-100.0000T Microchip Technology | In Stock | - | Datasheet | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | - | 3.3V | - | 100MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 5mA Typ | - | - | - | 3.3V | - | - | - | 1μA | 3.6V | 3V | - | 15pF | 5mA | 55 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - |