- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001AI1-032.7680 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | Automotive grade | -40°C~85°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 32.768MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 7.0mm x 5.0mm x 0.9mm | 32.768MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BI5-028.6363 Microchip Technology | 12 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 28.6363MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 5.0mm x 3.2mm x 0.85mm | 28.6363MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BL5-001.1386 Microchip Technology | 19 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 1.1386MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 5.0mm x 3.2mm x 0.85mm | 1.1386MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AE1-099.0000T Microchip Technology | 12 |
| Datasheet | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 99MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 11.9mA | 7.0mm x 5.0mm x 0.85mm | 99MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HE1A-018.7500T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 18.75MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 18.75MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011JI1A-020.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 20MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 20MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HI2A-010.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Bag | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 10MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 10MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101CI2A-020.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 20MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 20MHz | 2.2ns | 2.2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HE2A-022.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 22MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 22MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001MI1A-050.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 50MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.0mm x 1.6mm x 0.89mm | 50MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001JI2A-050.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 50MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 50MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HI2A-003.5795T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 3.5795MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 3.5795MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HI1A-032.7680T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 32.768MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 32.768MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1003CI2-027.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1003 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.7V~3.6V | 3.3V | 27MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 3.2mm x 2.5mm x 0.85mm | 27MHz | 3ns | 3ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6083HI1A-720K000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Bag | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 720kHz | ±50ppm | CMOS | - | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 0.72MHz | 3.5ns | 3.5ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1033CI1-014.3181T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | 3.3V | 3.3V | 14.3181MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 14.3181MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC6001HI2A-027.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 27MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 27MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HI1A-004.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 4MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 4MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001MI1A-024.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 24MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.0mm x 1.6mm x 0.89mm | 24MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001JI2A-025.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 25MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 25MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 |