- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1103BI2-150.0000T Microchip Technology | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | 85°C | -40°C | 2.25V~3.63V | 150MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | 32mA | - | 95μA | 3.6V | 2.25V | 2pF | 32mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1122AI2-100.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | 100MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | 58mA | - | 22mA | 3.6V | 2.25V | - | 58mA | 52 % | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | - | ||
![]() DSC1122CI5-364.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1122 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | 364MHz | ±10ppm | LVPECL | Enable/Disable | MEMS | 58mA | - | 22mA | 3.6V | 2.25V | 0F | 58mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1001BI5-025.2000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | 1.8V~3.3V | 25.2MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 3.3V | 15μA | 3.6V | 1.7V | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CE2-148.5000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | Obsolete | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 1.8V~3.3V | 148.5MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | - | 15μA | - | - | - | 8.7mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI2-108.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | 1.8V~3.3V | 108MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | 3.3V | 15μA | 3.6V | 1.7V | 15pF | 8.7mA | 55 % | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BI1-012.5000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | 85°C | -40°C | 1.8V~3.3V | 12.5MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | 15μA | 3.6V | 2.7V | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BI5-011.0592T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | 1.8V~3.3V | 11.0592MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 3.3V | 15μA | 3.6V | 1.7V | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI1-040.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | 4 | -40°C~85°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | 85°C | -40°C | 1.8V~3.3V | 40MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | 15μA | 3.6V | 1.7V | 15pF | 7.2mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI2-077.7000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | 1.8V~3.3V | 77.7MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | 3.3V | 15μA | 3.6V | 1.7V | 15pF | 8.7mA | 55 % | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-024.5760B Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | 85°C | -40°C | 1.8V~3.3V | 24.576MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | 15μA | 3.6V | 1.7V | 15pF | 6.3mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-036.8640T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | 1.8V~3.3V | 36.864MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | 3.3V | 15μA | 3.6V | 1.7V | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BC1-125.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 70°C | 0°C | 1.8V~3.3V | 125MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | - | 15μA | - | - | - | 8.7mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AE2-007.6800T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 70°C | -20°C | 1.8V~3.3V | 7.68MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AC1-040.0000T Microchip Technology | 12 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | 0°C~70°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 70°C | 0°C | 1.8V~3.3V | 40MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI1-064.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | 1.8V~3.3V | 64MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1122AE2-150.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | 6 | -20°C~70°C | Tape & Reel (TR) | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | 150MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | 58mA | - | 22mA | 3.6V | 2.25V | - | 58mA | 52 % | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | - | ||
![]() DSC1101NI1-156.2500T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | 156.25MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | 95μA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | - | ||
![]() DSC1103BL1-150.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | DSC1103 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 105°C | -40°C | 2.25V~3.63V | 150MHz | ±50ppm | LVDS | Standby (Power Down) | MEMS | 32mA | - | 95μA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123AI2-148.3516T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.63V | 148.3516MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | - | 22mA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 |