- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1102CI1-135.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1102 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 2.25V~3.6V | - | 135MHz | ±50ppm | LVPECL | Standby (Power Down) | MEMS | 58mA | 3.2mm x 2.5mm x 0.85mm | 135MHz | - | - | 52/48% | 95μA | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1001DL2-004.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 4MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 5mA | 2.5mm x 2.0mm x 0.85mm | 4MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121AM1-020.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-VDFN Exposed Pad | YES | - | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | Active | 1 (Unlimited) | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 20MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | 7.0mm x 5.0mm x 0.9mm | 20MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | Non-RoHS Compliant | - | ||
![]() DSC1121BM2-016.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -55°C~125°C | Tube | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 1 (Unlimited) | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 16MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | 5.0mm x 3.2mm x 0.85mm | 16MHz | 2ns | 2ns | 55/45% | 22mA | 0.035 0.90mm | Non-RoHS Compliant | - | ||
![]() DSC1121BI2-033.3330T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 1 (Unlimited) | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 33.333MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | 5.0mm x 3.2mm x 0.85mm | 33.333MHz | 2ns | 2ns | 55/45% | 22mA | 0.035 0.90mm | Non-RoHS Compliant | - | ||
![]() DSC1121BI2-022.5792 Microchip Technology | 44 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | Active | 1 (Unlimited) | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 22.5792MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | 5.0mm x 3.2mm x 0.85mm | 22.5792MHz | 2ns | 2ns | 55/45% | 22mA | 0.035 0.90mm | Non-RoHS Compliant | - | ||
![]() DSC1101CI1-008.0000 Microchip Technology | 35 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | Active | 1 (Unlimited) | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 8MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 35mA | 3.2mm x 2.5mm x 0.9mm | 8MHz | 2ns | 2ns | 55/45% | 95μA | 0.035 0.90mm | Non-RoHS Compliant | - | ||
![]() DSC1001DI2-003.0720T Microchip Technology | 12 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 3.072MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 2.5mm x 2.0mm x 0.85mm | 3.072MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1102BI1-010.0000T Microchip Technology | 19 |
| Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~2.25V | - | 10MHz | ±50ppm | LVPECL | Standby (Power Down) | MEMS | 85mA | 5.0mm x 3.2mm x 0.85mm | 10MHz | - | - | 52/48% | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1001CL2-016.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~105°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 16MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 3.2mm x 2.5mm x 0.9mm | 16MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL2-023.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 23MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 5mA | 2.5mm x 2.0mm x 0.85mm | 23MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL2-002.0000T Microchip Technology | 49 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 2MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 2.5mm x 2.0mm x 0.85mm | 2MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CL2-148.5000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 148.5MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 11.9mA | 3.2mm x 2.5mm x 0.85mm | 148.5MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CL5-006.7900T Microchip Technology | 19 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 6.79MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 3.2mm x 2.5mm x 0.85mm | 6.79MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BE2-048.0000T Microchip Technology | 12 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 48MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 5.0mm x 3.2mm x 0.9mm | 48MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1004DL1-027.0000 Microchip Technology | 49 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tube | DSC1004 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 27MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 7.1mA | 2.5mm x 2.0mm x 0.85mm | 27MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CL2-014.7456T Microchip Technology | 19 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 14.7456MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 3.2mm x 2.5mm x 0.9mm | 14.7456MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL5-087.0655T Microchip Technology | 12 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~3.3V | 3.3V | 87.0655MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 8.7mA | 2.5mm x 2.0mm x 0.85mm | 87.0655MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BE2-090.0000T Microchip Technology | 12 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | 4 | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 90MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 11.9mA | 5.0mm x 3.2mm x 0.9mm | 90MHz | 2ns | 2ns | 55/45% | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1102BI2-100.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | DSC1102 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~3.6V | - | 100MHz | ±25ppm | LVPECL | Standby (Power Down) | MEMS | 58mA | 5.0mm x 3.2mm x 0.85mm | 100MHz | - | - | 52/48% | 95μA | 0.035 0.90mm | ROHS3 Compliant | - |