- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1033BI1-008.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | 3.3V | 3.3V | 8MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 5.0mm x 3.2mm x 0.85mm | 8MHz | - | 2ns | 2ns | 55/45% | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033DI2-050.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | - | 3.3V | - | 50MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | - | - | - | - | - | - | 1μA | - | - | - | 4mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1001DL1-012.5000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | 105°C | -40°C | - | 1.8V~3.3V | - | 12.5MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | - | - | - | - | 15μA | 3.6V | 2.7V | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1033CC1-049.1520T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | 0°C | - | 3.3V | - | 49.152MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | - | - | - | - | - | - | 1μA | - | - | - | 4mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1033BI1-048.4610 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | - | 3.3V | - | 48.461MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | - | - | - | - | - | - | 1μA | - | - | - | 4mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC1033DI1-014.3181T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | - | 3.3V | - | 14.3181MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | - | - | - | - | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1033BI2-032.7680T Microchip Technology | 2245 | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | - | 3.3V | - | 32.768MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | - | - | - | - | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC1104CI5-100.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | DSC1104 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | 100MHz | ±10ppm | HCSL | Standby (Power Down) | MEMS | 42mA | - | - | - | - | - | - | 95μA | - | - | - | 42mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1033CC2-025.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Tube | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | 70°C | 0°C | - | 3.3V | - | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 10mA | - | - | - | - | - | - | 1μA | - | - | - | 10mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1001CI2-015.3600T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | - | 1.8V~3.3V | - | 15.36MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | 3.3V | - | - | - | 15μA | 3.6V | 1.7V | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1033CI1-002.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | 3V~3.6V | 3.3V | 2MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2MHz | - | 2ns | 2ns | 55/45% | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033CI1-001.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | 3V~3.6V | 3.3V | 1MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 1MHz | - | 2ns | 2ns | 55/45% | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001CL1-027.0000T Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | 105°C | -40°C | - | 1.8V~3.3V | - | 27MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 7.2mA | - | - | - | - | - | - | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1030BI1-020.0000T Microchip Technology | In Stock | - | Datasheet | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1030, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | - | 3V | - | 20MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | 3V | - | - | - | 1μA | 3.3V | 2.7V | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC1033BE2-125.0000T Microchip Technology | In Stock | - | Datasheet | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | Solder | XO (Standard) | 70°C | -20°C | - | 3.3V | - | 125MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 10mA | - | - | 3.3V | - | - | - | 1μA | 3.6V | 3V | 15pF | 10mA | 55 % | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC1025BI2-133.0000T Microchip Technology | In Stock | - | Datasheet | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1025 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | - | 2.5V | - | 133MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 10mA | - | - | 2.5V | - | - | - | 1μA | 2.7V | 2.3V | 15pF | 10mA | 55 % | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC1033DI2-016.0000T Microchip Technology | In Stock | - | Datasheet | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | - | 3.3V | - | 16MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | 3.3V | - | - | - | 1μA | 3.6V | 3V | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1001CI2-015.3600 Microchip Technology | 49 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | - | 1.8V~3.3V | - | 15.36MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | - | - | - | - | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1033DI2-019.2000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | - | 3.3V | - | 19.2MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | - | - | - | - | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1033BI1-048.4610T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | - | 3.3V | - | 48.461MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | - | - | - | - | - | - | 1μA | - | - | - | 4mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - |