- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6001HE1A-008.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 8MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 8MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HI1A-030.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 30MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 30MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001MI1A-038.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 38MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.0mm x 1.6mm x 0.89mm | 38MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HI2A-050.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 50MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 50MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001MI1A-070.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 70MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.0mm x 1.6mm x 0.89mm | 70MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001MI2A-025.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 25MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.0mm x 1.6mm x 0.89mm | 25MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001MI2A-027.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 27MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.0mm x 1.6mm x 0.89mm | 27MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1003CI2-080.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tube | DSC1003 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | 1.7V~3.6V | 3.3V | 80MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 11.9mA | 3.2mm x 2.5mm x 0.85mm | 80MHz | 3ns | 3ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001CE2A-025.6000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 25.6MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 25.6MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013CI2A-033.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 33MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 33MHz | 3.5ns | 3.5ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101CI2A-016.0000T Microchip Technology | 8000 | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 16MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 16MHz | 2.2ns | 2.2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HI2A-072.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 72MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 72MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HI2A-022.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 22MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 22MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HI1A-040.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 40MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 40MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101HI2A-027.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 27MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | 1.6mm x 1.2mm x 0.89mm | 27MHz | 2.2ns | 2.2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001JI1A-012.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 12MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 12MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001JE1A-010.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 10MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 10MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HI1A-025.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 25MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 25MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011JI1A-008.0000T Microchip Technology | 8000 | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 8MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 8MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013JI2A-012.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | - | 12MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 12MHz | 3.5ns | 3.5ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 |