- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1033DI1-066.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | XO (Standard) | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | 3.3V | 3.3V | 66MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | 2.5mm x 2.0mm x 0.85mm | 66MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC6083JI2A-032K786T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 32.768kHz | ±25ppm | CMOS | - | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 0.032786MHz | 3.5ns | 3.5ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001CI2A-001.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 1MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 1MHz | 2ns | 2ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001ME2A-024.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 24MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.0mm x 1.6mm x 0.89mm | 24MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011ME2A-016.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 16MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | 2.0mm x 1.6mm x 0.89mm | 16MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011MI1A-020.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 20MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | 2.0mm x 1.6mm x 0.89mm | 20MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001JI2A-032.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 32MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 32MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001JI2A-019.2000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 19.2MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 19.2MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HE1A-011.0592T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 11.0592MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 11.0592MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HE2A-026.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 26MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 26MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6083HE2A-032K768T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 32.768kHz | ±25ppm | CMOS | - | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 0.032768MHz | 3.5ns | 3.5ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011JI2A-037.1250T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 37.125MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 37.125MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013CE1A-002.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 2MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2MHz | 3.5ns | 3.5ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6083CE2A-032K000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 32kHz | ±25ppm | CMOS | - | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 0.032MHz | 3.5ns | 3.5ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6003HE2A-002.0480T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 2.048MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 2.048MHz | 3.5ns | 3.5ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6083HI2A-017K000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 17kHz | ±25ppm | CMOS | - | MEMS | 1.3mA Typ | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6003CI2A-025.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 25MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 25MHz | 3.5ns | 3.5ns | 55/45% | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HI2A-038.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 38MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 38MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HE2A-027.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 27MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 27MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HI2A-010.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | - | 1.8V~3.3V | - | 10MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 10MHz | 2ns | 2ns | 55/45% | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 |