- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Spread Spectrum Bandwidth | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6101MI2A-027.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V~3.3V | - | 27MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | 2.0mm x 1.6mm x 0.89mm | 27MHz | - | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6111MI2A-025.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | 1.8V~3.3V | - | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 2.0mm x 1.6mm x 0.89mm | 25MHz | - | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6331HI1BA-027.0000 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Bag | DSC63XX | 0.063Lx0.047W 1.60mmx1.20mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | TUBE | 1.8V~3.3V | - | 27MHz | ±50ppm | LVCMOS | - | MEMS | 3mA Typ | 1.6mm x 1.2mm x 0.89mm | 27MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | ±0.50% Center Spread | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6183ME2A-150K000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | DSC61XX | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 150kHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001CI2A-008.0000 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tube | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.3V | - | 8MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 8MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011ME1A-080.0000 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Bag | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 80MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 1.3mA Typ | 2.0mm x 1.6mm x 0.89mm | 80MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101CE1A-100.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 100MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 100MHz | - | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6331MI1AA-038.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC63XX | 0.079Lx0.063W 2.00mmx1.60mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | TR | 1.8V~3.3V | - | 38MHz | ±50ppm | LVCMOS | - | MEMS | 3mA Typ | 2.0mm x 1.6mm x 0.89mm | 38MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | ±0.25% Center Spread | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001DE2-24.0000-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 24MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 5mA | 2.5mm x 2.0mm x 0.85mm | 24MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123NI1-125.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 125MHz | ±50ppm | LVDS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 125MHz | - | - | - | 52/48% | - | 22mA | - | 32mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1124AL2-100.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~105°C | Tube | DSC1124 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 100MHz | ±25ppm | HCSL | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 100MHz | - | 0.4ns | 0.4ns | 52/48% | - | 22mA | 2pF | 42mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1018DC1-022.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 0°C~70°C | Tape & Reel (TR) | DSC1018 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 1.8V | 22MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.85mm | 22MHz | 1.8V | 2ns | 2ns | 55/45% | 1.95V | 1μA | 15pF | 3mA | - | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033DI2-032.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 32MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.85mm | 32MHz | - | 2ns | 2ns | 55/45% | - | 1μA | - | 3mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033CI1-032.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3.3V | 32MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 32MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | 15pF | 3mA | - | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1003BI2-010.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1003 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.7V~3.6V | 3.3V | 10MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 10MHz | - | 2ns | 2ns | 55/45% | - | 15μA | - | 6mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123DL2-200.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~105°C | Tube | DSC1123 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 105°C | -40°C | - | 2.25V~3.63V | - | 200MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | - | - | - | 22mA | - | 32mA | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1124DE1-100.0000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tube | DSC1124 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 70°C | -20°C | - | 2.25V~3.6V | - | 100MHz | ±50ppm | HCSL | Enable/Disable | MEMS | 42mA | - | - | - | - | - | - | - | 22mA | - | 42mA | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() MX575ABC200M000 Microchip Technology | In Stock | - | - | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tube | MX55 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | 200MHz | ±50ppm | LVCMOS | Enable/Disable | Crystal | 95mA | 7.0mm x 5.0mm x 1.4mm | 200MHz | - | 0.5ns | 0.5ns | 55/45% | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6001JI1A-013.5212 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tube | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 13.5212MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 13.5212MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101JI1A-012.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 12MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.89mm | 12MHz | - | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 |