- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Spread Spectrum Bandwidth | Max Duty Cycle | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6183HI2A-002K000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bag | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 2kHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001MI1A-037.1250 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bag | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 37.125MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101MI2A-013.5600T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 13.56MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | 2.0mm x 1.6mm x 0.89mm | 13.56MHz | - | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6102MI1A-023.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Bag | DSC61XX | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V~3.3V | - | 23MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | 2.0mm x 1.6mm x 0.89mm | 23MHz | - | 1.5ns | 1.5ns | 55/45% | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6083HE2A-032K768 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Bag | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 32.768kHz | ±25ppm | CMOS | - | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 0.032768MHz | - | 3.5ns | 3.5ns | 55/45% | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6301MI2BA-038.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC63XX | 0.079Lx0.063W 2.00mmx1.60mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | - | 38MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | 3mA Typ | 2.0mm x 1.6mm x 0.89mm | 38MHz | - | 2ns | 2ns | 55/45% | 80μA Typ | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6331MI2BA-038.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC63XX | 0.079Lx0.063W 2.00mmx1.60mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | TR | 1.8V~3.3V | - | 38MHz | ±25ppm | LVCMOS | - | MEMS | 3mA Typ | 2.0mm x 1.6mm x 0.89mm | 38MHz | - | 2ns | 2ns | 55/45% | - | - | - | ±0.50% Center Spread | - | - | 0.035 0.89mm | ROHS3 Compliant | - | ||
![]() DSC6101CE2A-100.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 100MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 100MHz | - | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6111CI2A-100.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | 1.8V~3.3V | - | 100MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 100MHz | - | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001MI2A-008.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Bag | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 8MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.0mm x 1.6mm x 0.89mm | 8MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HI2A-032.7680 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Bag | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 32.768MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 32.768MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6083MI2A-409K600 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bag | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 409.6kHz | ±25ppm | CMOS | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6111JI2A-025.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | 1.8V~3.3V | - | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.89mm | 25MHz | - | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6331CI1HA-033.3333 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tube | DSC63XX | 0.126Lx0.098W 3.20mmx2.50mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | - | 33.3333MHz | ±50ppm | LVCMOS | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 33.3333MHz | - | 2ns | 2ns | 55/45% | - | - | - | -0.50% Down Spread | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC6083HI2A-032K768 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Bag | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 32.768kHz | ±25ppm | CMOS | - | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 0.032768MHz | - | 3.5ns | 3.5ns | 55/45% | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6112CI2A-083.3545T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 83.3545MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 83.3545MHz | - | 1.5ns | 1.5ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HI1A-025.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Bag | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 25MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 25MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001ME1A-080.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Bag | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | 80MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.0mm x 1.6mm x 0.89mm | 80MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6331MI1BA-038.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC63XX | 0.079Lx0.063W 2.00mmx1.60mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | TR | 1.8V~3.3V | - | 38MHz | ±50ppm | LVCMOS | - | MEMS | 3mA Typ | 2.0mm x 1.6mm x 0.89mm | 38MHz | - | 2ns | 2ns | 55/45% | - | - | - | ±0.50% Center Spread | - | - | 0.035 0.89mm | ROHS3 Compliant | - | ||
![]() DSC1001AI2-016.3840 Microchip Technology | 49 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | Solder | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 16.384MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 16.384MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | - | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 |