- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1033DE1-018.4320T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | - | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 70°C | -20°C | - | 3.3V | - | 18.432MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | - | - | - | - | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1123NI2-150.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.63V | - | 150MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | - | - | 22mA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1124CI2-048.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | DSC1124 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | 48MHz | ±25ppm | HCSL | Enable/Disable | MEMS | 42mA | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | 2pF | 42mA | 52 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1004DI5-025.0000T Microchip Technology | 12 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | DSC1004 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | - | 1.8V~3.3V | - | 25MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | - | - | - | - | - | - | 15μA | - | - | - | 6.5mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1004DI2-060.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | DSC1004 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | - | 1.8V~3.3V | - | 60MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 8mA | - | - | - | - | - | - | 15μA | - | - | - | 8mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1018CI1-100.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | DSC1018 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | - | 1.8V | - | 100MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 5mA Typ | - | - | 1.8V | - | - | - | 1μA | 1.95V | 1.65V | 15pF | 5mA | 55 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1003BE5-020.9450T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | - | DSC1003 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; SUPPLY VOLT 1.8 AND 2.5V ALSO AVALIABLE; TR | 1.7V~3.6V | 3.3V | 20.945MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 20.945MHz | 3.3V | 3ns | 3ns | 55/45% | 15μA | - | - | 25pF | 6mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1004CL2-025.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | - | DSC1004 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | 105°C | -40°C | - | 1.8V~3.3V | - | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | - | - | - | - | - | - | 15μA | - | - | - | 6.5mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1033CE2-048.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | - | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 70°C | -20°C | - | 3.3V | - | 48MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | - | - | 3.3V | - | - | - | 1μA | 3.6V | 3V | 15pF | 4mA | 55 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1033CI2-025.0012T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | - | 3.3V | - | 25.0012MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 10mA | - | - | - | - | - | - | 1μA | - | - | - | 10mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1121BI2-200.0000T Microchip Technology | 19 |
| Datasheet | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | 200MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1004AE2-050.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -20°C~70°C | Tube | - | DSC1004 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 70°C | -20°C | - | 1.8V~3.3V | - | 50MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 8mA | - | - | - | - | - | - | 15μA | - | - | - | 8mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123DI5-106.2500T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | DSC1123 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | 85°C | -40°C | - | 2.25V~3.63V | - | 106.25MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | 2pF | 32mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123CI2-166.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.63V | - | 166MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | - | - | 22mA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1033DI1-033.3300 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 85°C | -40°C | - | 3.3V | - | 33.33MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | - | - | 3.3V | - | - | - | 1μA | 3.6V | 3V | 15pF | 4mA | 55 % | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1033BI2-032.7680 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | - | 3.3V | - | 32.768MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | - | - | - | - | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC1123CI5-026.5625T Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.63V | - | 26.5625MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | - | - | 22mA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() MX555ABB50M0000-TR Microchip Technology | In Stock | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | 2014 | MX55 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 2.375V~3.63V | - | 50MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 5.1mm x 3.3mm x 1.4mm | 50MHz | - | 0.3ns | 0.3ns | 55/45% | - | - | - | - | 90mA | - | 1.397mm | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033DC1-050.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Tape & Reel (TR) | - | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | 70°C | 0°C | - | 3.3V | - | 50MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | - | - | - | - | - | - | 1μA | 3.6V | 3V | 15pF | 4mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC1033DC1-004.7500T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Tape & Reel (TR) | - | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 70°C | 0°C | - | 3.3V | - | 4.75MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | - | - | 3.3V | - | - | - | 1μA | 3.6V | 3V | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - |