- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Spread Spectrum Bandwidth | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1123CI2-200.0000T Microchip Technology | 1800 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | Solder | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 200MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 200MHz | - | - | - | 52/48% | 22mA | 2pF | 32mA | - | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101CI2A-050.0000 Microchip Technology | 8000 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Bag | - | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 50MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 50MHz | - | 2.2ns | 2.2ns | 55/45% | 12μA | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121CI5-117.0000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 117MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 117MHz | - | 2ns | 2ns | 55/45% | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1104DI1-100.0000T Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1104 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 2.25V~3.6V | - | 100MHz | ±50ppm | HCSL | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 100MHz | - | 0.4ns | - | 52/48% | 95μA | - | 42mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1103DI2-148.5000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1103 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~3.63V | - | 148.5MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 148.5MHz | - | - | - | 52/48% | 95μA | 2pF | 32mA | - | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1122BI2-156.2539T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1122 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 156.2539MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | 22mA | - | 58mA | - | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6331MI1BA-027.0000T Microchip Technology | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | DSC63XX | 0.079Lx0.063W 2.00mmx1.60mm | e3 | - | Active | 1 (Unlimited) | - | XO (Standard) | Matte Tin (Sn) | - | - | TR | 1.8V~3.3V | - | 27MHz | - | LVCMOS | - | MEMS | 3mA Typ | 2.0mm x 1.6mm x 0.89mm | 27MHz | - | 2ns | 2ns | 55/45% | - | - | - | ±0.50% Center Spread | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1103CI5-050.0000 Microchip Technology | 28 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 50MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 50MHz | - | - | - | 52/48% | 95μA | - | 32mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101DM2-004.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -55°C~125°C | Tube | - | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 4MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 4MHz | - | 2ns | 2ns | 55/45% | 95μA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6083CI2A-250K000 Microchip Technology | 19 | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tube | 2016 | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 250kHz | ±25ppm | CMOS | - | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 0.25MHz | - | 3.5ns | 3.5ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101CM1-033.3333 Microchip Technology | 23 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -55°C~125°C | Tube | - | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 33.3333MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 33.3333MHz | - | 2ns | 2ns | 55/45% | 95μA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101DI5-060.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | Matte Tin (Sn) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.6V | - | 60MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 60MHz | - | 2ns | 2ns | 55/45% | 95μA | 15pF | 35mA | - | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1124CI2-200.0000T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1124 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 200MHz | ±25ppm | HCSL | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 200MHz | - | 0.4ns | - | 52/48% | 22mA | 2pF | 42mA | - | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1124BE2-100.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC1124 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 100MHz | ±25ppm | HCSL | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 100MHz | - | 0.4ns | - | 52/48% | 22mA | 2pF | 42mA | - | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101CM2-062.2080T Microchip Technology | 2307 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | - | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | - | 62.208MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | - | - | - | 95μA | - | 35mA | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC1103BL2-200.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | - | DSC1103 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~3.63V | - | 200MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 200MHz | - | - | - | 52/48% | 95μA | - | 32mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121AI5-020.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 20MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 20MHz | - | 2ns | 2ns | 55/45% | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001CI2-150.0000 Microchip Technology | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tube | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.3V | 3.3V | 150MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 12.2mA | 3.2mm x 2.5mm x 0.85mm | 150MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121NL1-025.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | - | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 25MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 25MHz | - | 2ns | 2ns | 55/45% | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BI2-028.8000T Microchip Technology | 45 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 28.8MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 28.8MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | - | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 |