- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1121DI1-026.6000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 26.6MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 26.6MHz | - | 2ns | 2ns | 55/45% | 22mA | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101AE5-040.6080 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tube | - | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 40.608MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 40.608MHz | - | 2ns | 2ns | 55/45% | 95μA | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001CI5-019.2000T Microchip Technology | 16 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 19.2MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 19.2MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CC1-125.0000 Microchip Technology | 49 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Automotive grade | 0°C~70°C | Tube | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 125MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 125MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 8.7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001AI1-016.0000 Microchip Technology | 2245 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | Automotive grade | -40°C~85°C | Tube | - | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 16MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 7.0mm x 5.0mm x 0.9mm | 16MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1003CI5-099.7200T Microchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1003 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR; SUPPLY VOLTAGE OF 1.8V & 2.5V ALSO AVAILABLE | 1.7V~3.6V | 3.3V | 99.72MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 11.9mA | 3.2mm x 2.5mm x 0.85mm | 99.72MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101CI5-027.0000T Microchip Technology | 22 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.6V | - | 27MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 95μA | 3.2mm x 2.5mm x 0.9mm | 27MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121DI5-100.0000 Microchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tube | - | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 100MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | 2.5mm x 2.0mm x 0.85mm | 100MHz | - | 2ns | 2ns | 55/45% | 22mA | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001AI2-032.7680 Microchip Technology | 29 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | Automotive grade | -40°C~85°C | Tube | - | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 32.768MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 8mA | 7.0mm x 5.0mm x 0.9mm | 32.768MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1033BC1-026.6000 Microchip Technology | 37 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 0°C~70°C | Tube | - | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 26MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 5.0mm x 3.2mm x 0.85mm | 26.6MHz | - | 2ns | 2ns | 55/45% | 1μA | - | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6001HI1A-005.0000T Microchip Technology | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 5MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 5MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-005.0196T Microchip Technology | 921 |
| Datasheet | 7 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 5.0196MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 5.0196MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-040.0000T Microchip Technology | 49 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 40MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 40MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() MX555ABH25M0000 Microchip Technology | 21 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tube | 2016 | MX55 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 85°C | -40°C | - | 2.375V~3.63V | - | 25MHz | ±50ppm | LVCMOS | Enable/Disable | Crystal | 95mA | - | - | - | - | - | - | - | - | 95mA | - | 1.397mm | 0.055 1.40mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC1123AE2-040.0000T Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 40MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 40MHz | - | 0.2ns | 0.2ns | 52/48% | 22mA | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1103DI2-400.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1103 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~3.63V | - | 400MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 400MHz | - | - | - | 52/48% | 95μA | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101AE1-133.0000 Microchip Technology | 49 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tube | - | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 133MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 133MHz | - | 2ns | 2ns | 55/45% | 95μA | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123CE2-148.3516 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Tube | - | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 148.3516MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 148.3516MHz | - | - | - | 52/48% | 22mA | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121CI5-025.0000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 25MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | 2ns | 2ns | 55/45% | 22mA | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123DI2-148.5000T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1123 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 148.5MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 148.5MHz | - | - | - | 52/48% | 22mA | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 |