- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Capacitance | Voltage - Supply | Supply Voltage | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Output Format | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1121CI5-066.0000 Microchip Technology | 19 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | 66MHz | ±10ppm | CMOS | - | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 66MHz | - | 2ns | 2ns | 55/45% | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121CI5-027.0000T Microchip Technology | 12 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | 27MHz | ±10ppm | CMOS | - | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 27MHz | - | 2ns | 2ns | 55/45% | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121AI2-026.0000T Microchip Technology | 19 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | 26MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 26MHz | - | 2ns | 2ns | 55/45% | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6001JE2A-016.0000 Microchip Technology | 44 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 1.8V~3.3V | - | - | 16MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 16MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121AI2-029.4912T Microchip Technology | In Stock | - | Datasheet | - | - | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | 29.4912MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 29.4912MHz | - | 2ns | 2ns | 55/45% | 22mA | 15pF | 35mA | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123CE5-150.0000T Microchip Technology | 19 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.63V | - | - | 150MHz | ±10ppm | LVDS | - | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 150MHz | - | - | - | 52/48% | 22mA | 2pF | 32mA | 52 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1103CE5-156.2500 Microchip Technology | 12 |
| Datasheet | - | - | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.63V | - | - | 156.25MHz | ±10ppm | LVDS | - | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 156.25MHz | - | - | - | 52/48% | 95μA | 2pF | 32mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121BM1-030.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | 30MHz | ±50ppm | CMOS | - | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 30MHz | - | 2ns | 2ns | 55/45% | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101AI2-080.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | - | 2.25V~3.6V | - | - | 80MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 80MHz | - | 2ns | 2ns | 55/45% | 95μA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001DI2-050.0000T Microchip Technology | 16650 |
| Datasheet | 9 Weeks | - | Standard, Surface Mount | Surface Mount | 4-VDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | - | 50MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 50MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() VCC1-B3F-66M0000000 Microchip Technology | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | 7 mm x 5 mm | - | - | 55 % | 1 | + 85 C | Microchip Technology | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Details | 3.63 V | 2.97 V | 0.006279 oz | - | - | Reel | VCC1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mA | 66 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | CMOS | 1.6 mm | - | 5 mm | 7 mm | - | - | ||
![]() DSC1001DL2-090.0000 Microchip Technology | 107 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 1.8V~3.3V | 3.3V | - | 90MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 90MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 8.7mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DE1-100.0000 Microchip Technology | 28 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | - | 100MHz | ±50ppm | CMOS | - | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 100MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 8.7mA | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121CM1-048.0000T Microchip Technology | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | 48MHz | ±50ppm | CMOS | - | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 48MHz | - | 2ns | 2ns | 55/45% | 22mA | 15pF | 35mA | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101CI5-020.0000 Microchip Technology | 19 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 15pF | 2.25V~3.6V | - | - | 20MHz | ±10ppm | CMOS | - | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 20MHz | - | 2ns | 2ns | 55/45% | 95μA | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001BE1-066.6666 Microchip Technology | 29 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -20°C~70°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | - | 1.8V~3.3V | 3.3V | - | 66.667MHz | ±50ppm | CMOS | - | Standby (Power Down) | MEMS | 8mA | 5.0mm x 3.2mm x 0.9mm | 66.6666MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BI2-018.4320 Microchip Technology | 28 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | - | 1.8V~3.3V | 3.3V | - | 18.432MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.9mm | 18.432MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121CL1-027.0000T Microchip Technology | 9 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | 2.25V~3.6V | - | - | 27MHz | ±50ppm | CMOS | - | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.9mm | 27MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123BI2-148.5000T Microchip Technology | 14 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | - | 2.25V~3.63V | - | - | 148.5MHz | ±25ppm | LVDS | - | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 148.5MHz | - | - | - | 52/48% | 22mA | 2pF | 32mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CE5-148.0000 Microchip Technology | 12 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -20°C~70°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | - | 1.8V~3.3V | 3.3V | - | 148MHz | ±10ppm | CMOS | - | Standby (Power Down) | MEMS | 8.7mA | 3.2mm x 2.5mm x 0.9mm | 148MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 |