- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001CI2-060.0000 Microchip Technology | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 60MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 60MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 7.2mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001AE1-033.3333T Microchip Technology | 12 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 33.3333MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 33.3333MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 7.2mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123CI5-409.3750 Microchip Technology | 49 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tube | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 2.25V~3.63V | - | 409.375MHz | ±10ppm | LVDS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 409.375MHz | - | - | - | 52/48% | 22mA | - | 32mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001CI5-060.0000 Microchip Technology | 22 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~85°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 60MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 60MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 7.2mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1122BE2-150.0000T Microchip Technology | 5 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1122 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | 150MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 150MHz | - | - | - | 52/48% | 22mA | - | 58mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1001BE1-024.0000T Microchip Technology | 11 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 24MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 24MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001AE1-001.4850 Microchip Technology | 20 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | - | Automotive grade | -20°C~70°C | Tube | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 1.485MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.5mA | 7.0mm x 5.0mm x 0.9mm | 1.485MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC6001JE1A-010.0000 Microchip Technology | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | Tube | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.8V~3.3V | - | 10MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 10MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001CI1-004.0960T Microchip Technology | 28 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 4.096MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 3.2mm x 2.5mm x 0.9mm | 4.096MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1003CI2-024.0000T Microchip Technology | 16 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1003 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; TR; SUPPLY VOLTAGE OF 1.8V & 2.5V ALSO AVAILABLE | 1.7V~3.6V | 3.3V | 24MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 3.2mm x 2.5mm x 0.85mm | 24MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1102NE1-148.5000 Microchip Technology | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | - | -20°C~70°C | Tube | DSC1102 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | 148MHz | ±50ppm | LVPECL | Standby (Power Down) | MEMS | 58mA | - | - | - | - | - | - | 95μA | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1001CI1-008.0000T Microchip Technology | 16800 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 8MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 8MHz | 3.3V | 2ns | 2ns | - | 15μA | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | Lead Free | AEC-Q100 | ||
![]() DSC1001CI2-012.0000T Microchip Technology | 29 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-VDFN | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | STANDBY; ENABLE/DISABLE FUNCTION; SUPPLY VOLTAGE 2.5 AND 3.3V ALSO AVAILABLE; TAPE AND REEL | 1.8V~3.3V | 1.8V | 12MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 12MHz | 3.3V | 3ns | 3ns | 55/45% | 15μA | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123DI5-156.2500 Microchip Technology | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tube | DSC1123 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.25V~3.63V | - | 156.25MHz | ±10ppm | LVDS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 156.25MHz | - | 0.2ns | 0.2ns | 52/48% | 22mA | - | 32mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1103NE1-125.0000 Microchip Technology | 31 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -20°C~70°C | Tube | DSC1103 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.25V~3.63V | - | 125MHz | ±50ppm | LVDS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 125MHz | - | - | - | 52/48% | 95μA | - | 32mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC1001BI5-016.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 16MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 16MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001DI1-003.6864T Microchip Technology | 19 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 3.6864MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 3.6864MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001CI2-033.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 33MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 33MHz | - | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1101AI2-040.0000T Microchip Technology | 48 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.6V | - | 40MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 40MHz | - | 2ns | 2ns | 55/45% | 95μA | - | 35mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | - | ||
![]() DSC6001HI2A-048.0000 Microchip Technology | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Bag | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.8V~3.3V | - | 48MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 1.6mm x 1.2mm x 0.89mm | 48MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | - | AEC-Q100 |