- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1122DI2-050.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1122 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 50MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 50MHz | - | - | - | 52/48% | 22mA | - | - | - | 58mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1001AE2-125.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 125MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 125MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 8.7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001AL5-004.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 4MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 4MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001AI5-125.0060T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 125.006MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 125.006MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 8.7mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001AL5-008.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 8MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 8MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001BI2-048.0000T Microchip Technology | 12 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 48MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 48MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001BI5-080.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | 4 | Solder | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 80MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.9mm | 80MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 8.7mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001BL5-150.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.3V | 3.3V | 150MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 150MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 12.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001BL5-040.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 40MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 40MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001CE1-012.2880T Microchip Technology | 19 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 12.288MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 12.288MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001CI1-060.0000T Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 60MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 60MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001CC2-025.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 0°C~70°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | 70°C | 0°C | - | 1.8V~3.3V | - | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | 3.3V | - | - | - | 15μA | 3.6V | 1.7V | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001DL5-024.5760T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 24.576MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 24.576MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q100 | ||
![]() DSC1001AI2-064.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 64MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 64MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1033CI2-025.0000T Microchip Technology | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | 3.3V | 3.3V | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 25MHz | - | 2ns | 2ns | 55/45% | 1μA | - | - | 15pF | 3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC6111JI2A-025.0000 Microchip Technology | 19 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Bag | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; BULK | 1.8V~3.3V | - | 25MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.89mm | 25MHz | - | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC6101CI2A-016.0000 Microchip Technology | 19 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Bag | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 16MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 16MHz | - | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1033BE1-050.0000 Microchip Technology | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 50MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | 5.0mm x 3.2mm x 0.85mm | 50MHz | - | 2ns | 2ns | 55/45% | 1μA | - | - | - | 4mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1001DI5-044.0000T Microchip Technology | 17 |
| Datasheet | 9 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 44MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 44MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1033AI2-033.3333 Microchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 33.3333MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 7.0mm x 5.0mm x 0.85mm | 33.3333MHz | - | 2ns | 2ns | 55/45% | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - |