- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1122AE1-075.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tube | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 75MHz | ±50ppm | LVPECL | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 75MHz | - | - | 52/48% | 22mA | - | - | - | 58mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1122AI2-019.4400 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tube | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 19.44MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 19.44MHz | - | - | 52/48% | 22mA | - | - | - | 58mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001CI5-064.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 64MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 64MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CL1-020.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Automotive grade | -40°C~105°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | 4 | - | XO (Standard) | - | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 20MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 20MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DC5-037.4000 Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 0°C~70°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | - | 37.4MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | - | - | - | - | - | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BI1-125.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 125MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 125MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | 8.7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BE2-033.3330 Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 33.333MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 33.333MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CE1-060.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 60MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 60MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-018.0000 Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 18MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 18MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BL1-002.1760 Microchip Technology | 12 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 2.176MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 2.176MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI2-086.4000 Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 86.4MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 86.4MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | 8.7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL5-031.2500T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 31.25MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 31.25MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1122BI2-075.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1122 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 75MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 75MHz | - | - | 52/48% | 22mA | - | - | - | 58mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1123CI2-180.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 180MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 180MHz | - | - | 52/48% | 22mA | - | - | 2pF | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-033.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 33MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 33MHz | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DE2-016.0000 Microchip Technology | 12 |
| Datasheet | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | 70°C | -20°C | - | 1.8V~3.3V | - | 16MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | - | - | - | 15μA | 3.6V | 2.7V | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BL2-020.0000T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 3 (168 Hours) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 20MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | 5.0mm x 3.2mm x 0.9mm | 20MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-018.4320T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 18.432MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 18.432MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-066.0000T Microchip Technology | 49 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 66MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 66MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | 7.2mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL2-087.0655T Microchip Technology | 12 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 87.0655MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 87.0655MHz | 2ns | 2ns | 55/45% | 15μA | - | - | - | 8.7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 |