- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1122CI2-050.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1122 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | 50MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 50MHz | - | - | - | 52/48% | 22mA | - | 58mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1122NI2-156.2500T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | 156.25MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.0.85mm | 156.25MHz | - | - | - | 52/48% | 22mA | - | 58mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1001CE2-050.0000T Microchip Technology | 49 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | 50MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 50MHz | - | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI2-074.1750T Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | 4 | Solder | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 74.175MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 74.175MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 8.7mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001CI5-029.4912T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | 4 | Solder | XO (Standard) | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 29.4912MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 29.4912MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DL1-005.0196T Microchip Technology | 49 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 5.0196MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 5.0196MHz | - | 2ns | 2ns | 55/45% | 15μA | 15pF | 6.3mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101DI5-072.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | Matte Tin (Sn) | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.6V | - | 72MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 72MHz | - | 2ns | 2ns | 55/45% | 95μA | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1123CI2-360.0000T Microchip Technology | 19 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 2.25V~3.63V | - | 360MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 360MHz | - | - | - | 52/48% | 22mA | - | 32mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1122AI2-425.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1122 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | 425MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 425MHz | - | - | - | 52/48% | 22mA | - | 58mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1001CI5-033.3300T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | 1.8V~3.3V | 3.3V | 33.33MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.9mA | 3.2mm x 2.5mm x 0.9mm | 33.33MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1124CL2-200.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | DSC1124 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | 2.25V~3.6V | - | 200MHz | ±25ppm | HCSL | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 200MHz | - | 0.4ns | - | 52/48% | 22mA | 2pF | 42mA | 52 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001DI1-060.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 60MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 60MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | 15pF | 7.2mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101DI5-072.0000 Microchip Technology | 49 |
| Datasheet | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | 2.25V~3.6V | - | 72MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 72MHz | - | 2ns | 2ns | 55/45% | 95μA | 15pF | 35mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1001AI5-018.4320T Microchip Technology | 12 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1001 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 1.8V~3.3V | 3.3V | 18.432MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 18.432MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 6.3mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101DM2-008.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.6V | - | 8MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 8MHz | - | 2ns | 2ns | 55/45% | 95μA | - | 35mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1101DM2-016.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -55°C~125°C | Tube | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 16MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 16MHz | - | 2ns | 2ns | 55/45% | 95μA | - | 35mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1101NI5-025.0000 Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 25MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 25MHz | - | 2ns | 2ns | 55/45% | 95μA | - | 35mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1121AI5-020.0000 Microchip Technology | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tube | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 26MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 20MHz | - | 2ns | 2ns | 55/45% | 22mA | - | 35mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1101AE5-007.6800 Microchip Technology | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tube | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 7.68MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 7.68MHz | - | 2ns | 2ns | 55/45% | 95μA | - | 35mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1121DI2-011.0590 Microchip Technology | 49 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | 11.059MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 11.059MHz | - | 2ns | 2ns | 55/45% | 22mA | - | 35mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 |