- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Output Format | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1121DL2-024.7500 Microchip Technology | 19 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | 24.75MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.9mm | 24.75MHz | - | 2ns | 2ns | 55/45% | - | - | 22mA | - | - | 15pF | 35mA | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101NI5-025.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | - | 25MHz | ±10ppm | CMOS | - | Standby (Power Down) | MEMS | - | - | 7.0mm x 5.0mm x 0.85mm | 25MHz | - | 2ns | 2ns | 55/45% | - | - | 95μA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1001DL2-013.5600 Microchip Technology | 42 |
| Datasheet | 9 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | 13.56MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | 6.3mA | - | - | - | - | - | - | - | - | - | 15μA | 3.6V | 1.7V | 15pF | 6.3mA | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101MI2A-038.0000 Microchip Technology | 20 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Bag | DSC61XX | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V~3.3V | - | - | 38MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | 3mA Typ | - | 2.0mm x 1.6mm x 0.89mm | 38MHz | - | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121DE1-050.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | 70°C | -20°C | - | 2.25V~3.6V | - | - | 50MHz | ±50ppm | CMOS | - | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | 15pF | 35mA | 55 % | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101NI1-125.0062 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | 125.0062MHz | ±50ppm | CMOS | - | Standby (Power Down) | MEMS | - | - | 7.0mm x 5.0mm x 0.85mm | 125.0062MHz | - | 2ns | 2ns | 55/45% | - | - | 95μA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101DL2-050.6880 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | 50.688MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | - | - | 2.5mm x 2.0mm x 0.9mm | 50.688MHz | - | 2ns | 2ns | 55/45% | - | - | 95μA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121DI2-027.0000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | 27MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.9mm | 27MHz | - | 2ns | 2ns | 55/45% | - | - | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121DI2-024.5760 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | 24.576MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.9mm | 24.576MHz | - | 2ns | 2ns | 55/45% | - | - | 22mA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121AI5-125.0032 Microchip Technology | 12 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | - | 125.0032MHz | ±10ppm | CMOS | - | Enable/Disable | MEMS | - | - | 7.0mm x 5.0mm x 0.9mm | 125.0032MHz | - | 2ns | 2ns | 55/45% | - | - | 22mA | - | - | 15pF | 35mA | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101BI5-022.5792 Microchip Technology | 19 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | DSC1101 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | 22.5792MHz | ±10ppm | CMOS | - | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 22.5792MHz | - | 2ns | 2ns | 55/45% | - | - | 95μA | - | - | 15pF | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1104CI2-027.0000T Microchip Technology | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1104 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 2.25V~3.6V | - | - | 27MHz | ±25ppm | HCSL | - | Standby (Power Down) | MEMS | 95μA | - | 3.2mm x 2.5mm x 0.9mm | 27MHz | - | 0.4ns | - | 52/48% | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033AI2-054.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3.3V | - | 54MHz | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | 4mA Typ | - | 7.0mm x 5.0mm x 0.85mm | 54MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | - | 1μA | - | - | 15pF | 4mA | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033BC1-026.6000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3.3V | - | 26MHz | ±50ppm | CMOS | - | Standby (Power Down) | MEMS | 3mA Typ | - | 5.0mm x 3.2mm x 0.85mm | 26.6MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | - | 1μA | - | - | 15pF | 3mA | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1033BC1-040.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | Solder | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3.3V | - | 40MHz | ±50ppm | CMOS | - | Standby (Power Down) | MEMS | 4mA Typ | - | 5.0mm x 3.2mm x 0.85mm | 40MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | - | 1μA | - | - | 15pF | 4mA | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1103CI5-100.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | 6 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | - | 100MHz | ±10ppm | LVDS | - | Standby (Power Down) | MEMS | - | Not Qualified | - | 100MHz | - | - | - | - | - | 2.5/3.3V | 95μA | - | - | - | 32mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() VS-705-ECE-SAAN-125M000000 Microchip Technology | In Stock | - | - | - | - | - | - | - | 55 % | 200 | + 85 C | - 40 C | SMD/SMT | Details | 3.63 V | 2.97 V | - | - | MouseReel | VS705 | - | - | - | - | - | - | SMD/SMT | - | - | 85 °C | -40 °C | - | - | - | 73 mA | 125 MHz | 100 PPM | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | LVPECL | 2.49 mm | - | 7.49 mm | 5.08 mm | - | - | ||
![]() DSC1121BI2-156.2540T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | 156.254MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 156.254MHz | - | 2ns | 2ns | 55/45% | - | - | 22mA | - | - | 15pF | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() MX575ABC100M000 Microchip Technology | 23 |
| - | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | MX55 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | - | 100MHz | ±50ppm | LVCMOS | - | Enable/Disable | Crystal | 95mA | - | 7.0mm x 5.0mm x 1.4mm | 100MHz | - | 0.5ns | 0.5ns | 55/45% | - | - | - | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1101CI1-125.0000T Microchip Technology | 49 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.6V | - | - | 125MHz | ±50ppm | CMOS | - | Standby (Power Down) | MEMS | - | - | 3.2mm x 2.5mm x 0.85mm | 125MHz | - | 2ns | 2ns | 55/45% | - | - | 95μA | - | - | - | 35mA | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - |