- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Operating Supply Current | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1001DE1-074.2500 Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 74.25MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | - | 2.5mm x 2.0mm x 0.85mm | 74.25MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | 15pF | 8.7mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001DI1-024.0000T Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | 1.8V~3.3V | - | 24MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | - | - | - | 3.3V | - | - | - | 15μA | - | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1033DI1-080.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | - | - | 3.3V | 3.3V | 80MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 5mA Typ | - | 2.5mm x 2.0mm x 0.85mm | 80MHz | - | 2ns | 2ns | 55/45% | 1μA | - | 15pF | 5mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1121BI2-025.0007 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.6V | - | 25.0007MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 25.0007MHz | - | 2ns | 2ns | 55/45% | 22mA | - | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1102AI2-156.2540T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1102 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | 2.25V~3.6V | - | 156.254MHz | ±25ppm | LVPECL | Standby (Power Down) | MEMS | - | - | - | - | - | - | - | - | 95μA | - | - | 58mA | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1001CI2-100.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tube | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 1.8V~3.3V | 3.3V | 100MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 12.2mA | - | 3.2mm x 2.5mm x 0.85mm | 100MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121CI2-025.0000T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | 2.25V~3.6V | - | 25MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | 2ns | 2ns | 55/45% | 22mA | - | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001CI2-011.0592 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 11.0592MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | - | 3.2mm x 2.5mm x 0.85mm | 11.0592MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001CL5-010.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tube | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~3.3V | 3.3V | 10MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | - | 3.2mm x 2.5mm x 0.85mm | 10MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121CI1-024.0000T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | 2.25V~3.6V | - | 24MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | - | 2ns | 2ns | 55/45% | 22mA | - | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1101DM2-020.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -55°C~125°C | Tube | - | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.6V | - | 20MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | - | 2.5mm x 2.0mm x 0.85mm | 20MHz | - | 2ns | 2ns | 55/45% | 95μA | - | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1102BI1-100.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1102 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | 100MHz | ±50ppm | LVPECL | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 100MHz | - | - | - | 52/48% | 95μA | - | - | 58mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC557-0344FI1 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | Industrial grade | -40°C~85°C | Tube | - | DSC557-03 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | 2.25V~3.6V | - | 100MHz | ±50ppm | HCSL | Enable/Disable | MEMS | 60mA Typ | 2 | - | - | 3.6V | - | - | - | 23mA | 21mA | - | 60mA | 52 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | - | ||
![]() DSC557-0344FE1 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tube | 2013 | DSC557-03 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 70°C | -20°C | 2.25V~3.6V | - | 100MHz | ±50ppm | HCSL | Enable/Disable | MEMS | 60mA Typ | - | - | - | - | - | - | - | 23mA | - | - | 60mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | - | ||
![]() DSC1004CI5-050.0000T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-VDFN | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1004 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | Matte Tin (Sn) | - | - | 1.8V~3.3V | 3.3V | 50MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 10.5mA | - | 3.2mm x 2.5mm x 0.85mm | 50MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | 40pF | 8mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123AI2-200.0000T Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | 2.25V~3.63V | - | 200MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | - | 7.0mm x 5.0mm x 0.9mm | 200MHz | - | - | - | 52/48% | 22mA | - | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123CE1-125.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Tube | - | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.63V | - | 125MHz | ±50ppm | LVDS | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.85mm | 125MHz | - | - | - | 52/48% | 22mA | - | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1001CE1-024.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | - | DSC1001 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | - | - | 1.8V~3.3V | 3.3V | 24MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | - | 3.2mm x 2.5mm x 0.85mm | 24MHz | - | 2ns | 2ns | 55/45% | 15μA | - | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q100 | ||
![]() DSC1104CI5-125.0000 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1104 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.25V~3.6V | - | 125MHz | ±10ppm | HCSL | Standby (Power Down) | MEMS | - | - | 3.2mm x 2.5mm x 0.85mm | 125MHz | - | 0.4ns | 0.4ns | 52/48% | 95μA | - | - | 42mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1121DI5-034.3680 Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | - | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Matte Tin (Sn) | - | - | 2.25V~3.6V | - | 34.368MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.9mm | 34.368MHz | - | 2ns | 2ns | 55/45% | 22mA | - | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - |