- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Spread Spectrum Bandwidth | Max Duty Cycle | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1101DM1-020.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -55°C~125°C | Tape & Reel (TR) | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.6V | - | 20MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 20MHz | - | 2ns | 2ns | 55/45% | - | 95μA | 15pF | 35mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1103CI5-106.2500T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | STANDBY; ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 2.25V~3.63V | - | 106.25MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 106.25MHz | - | - | - | 52/48% | - | 95μA | 2pF | 32mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123AI1-120.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | 6 | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | 2.25V~3.63V | - | 120MHz | ±50ppm | LVDS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 120MHz | - | - | - | 52/48% | - | 22mA | 2pF | 32mA | - | 52 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1104NI2-100.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1104 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 100MHz | ±25ppm | HCSL | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 100MHz | - | 0.4ns | - | 52/48% | - | 95μA | - | 42mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1123AL2-050.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -40°C~105°C | Tube | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 2.25V~3.63V | - | 50MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 50MHz | - | - | - | 52/48% | - | 22mA | - | 32mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121CI2-014.7456 Microchip Technology | 49 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 2.25V~3.6V | - | 14.7456MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 14.7456MHz | - | 2ns | 2ns | 55/45% | - | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123CI2-050.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 2.25V~3.63V | - | 50MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 50MHz | - | - | - | 52/48% | - | 22mA | - | 32mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123BI2-025.0000T Microchip Technology | 49 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | 2.25V~3.63V | - | 25MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 25MHz | - | - | - | 52/48% | - | 22mA | 2pF | 32mA | - | 52 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1103BI2-148.5000T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | STANDBY; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.63V | - | 148.5MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 148.5MHz | - | 0.2ns | 0.2ns | 52/48% | - | 95μA | - | 32mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1121CM1-012.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 2.25V~3.6V | - | 12MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | 3.2mm x 2.5mm x 0.9mm | 12MHz | - | 2ns | 2ns | 55/45% | - | 22mA | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1101CI1-148.5000 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 148.5MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 148.5MHz | - | 2ns | 2ns | 55/45% | - | 95μA | - | 35mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1033DI2-012.2880 Microchip Technology | 49 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | 3.3V | 12.288MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.85mm | 12.288MHz | - | 2ns | 2ns | 55/45% | - | 1μA | - | 3mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1033DI1-012.0000 Microchip Technology | 11 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | Solder | XO (Standard) | - | - | - | 3.3V | 12MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.85mm | 12MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | 15pF | 3mA | - | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1033DE1-013.5600 Microchip Technology | 28 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | 3.3V | 13.56MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.85mm | 13.56MHz | - | 2ns | 2ns | 55/45% | - | 1μA | - | 3mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1033CI1-048.0000 Microchip Technology | 43 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | Solder | XO (Standard) | - | - | - | 3.3V | 48MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | 3.2mm x 2.5mm x 0.85mm | 48MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | 15pF | 4mA | - | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC6331MI1CA-038.0000 Microchip Technology | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Bag | DSC63XX | 0.079Lx0.063W 2.00mmx1.60mm | e3 | - | Active | 1 (Unlimited) | - | XO (Standard) | Matte Tin (Sn) | TUBE | 1.8V~3.3V | - | 38MHz | - | LVCMOS | - | MEMS | 3mA Typ | 2.0mm x 1.6mm x 0.89mm | 38MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | ±1.00% Center Spread | - | - | 0.035 0.89mm | ROHS3 Compliant | - | ||
![]() DSC1104AI2-100.0000 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1104 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 2.25V~3.6V | - | 100MHz | ±25ppm | HCSL | Standby (Power Down) | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 100MHz | - | 0.4ns | - | 52/48% | - | 95μA | - | 42mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1103DI5-125.0060 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1103 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 2.25V~3.63V | - | 125.006MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 125.006MHz | - | - | - | 52/48% | - | 95μA | - | 32mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1121CI1-050.0000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 2.25V~3.6V | - | 50MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 50MHz | - | 2ns | 2ns | 55/45% | - | 22mA | - | 35mA | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1121CM1-066.6660T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -55°C~125°C | Tape & Reel (TR) | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e3 | - | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | - | 66.666MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.9mm | 66.666MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - |