- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1033CI1-080.0000T Microchip Technology | 2245 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3.3V | 80MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 5mA Typ | 3.2mm x 2.5mm x 0.85mm | 80MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | - | - | 15pF | 5mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() DSC1033CI1-002.0480 Microchip Technology | 38 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 2.048MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2.048MHz | - | 2ns | 2ns | 55/45% | - | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC6001MI2A-032.0000 Microchip Technology | 36 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Bag | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 32MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.0mm x 1.6mm x 0.89mm | 32MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123DI2-086.0000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tube | DSC1123 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 86MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 86MHz | - | - | - | 52/48% | - | 22mA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123DI2-106.2500 Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tube | DSC1123 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 106.25MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 106.25MHz | - | - | - | 52/48% | - | 22mA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001BI5-133.3330 Microchip Technology | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 133.333MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 133.333MHz | - | 2ns | 2ns | 55/45% | - | 15μA | - | - | - | 8.7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1103CI5-300.0000T Microchip Technology | 19 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~3.63V | - | 300MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | 95μA | 3.2mm x 2.5mm x 0.85mm | 300MHz | - | - | - | 52/48% | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC6003JI2A-048.0000 Microchip Technology | 12 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Tube | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | - | 48MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 2.5mm x 2.0mm x 0.89mm | 48MHz | - | 3.5ns | 3.5ns | 60/40% | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1121AI2-010.0000T Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tube | DSC1121 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 10MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 10MHz | - | 2ns | 2ns | 55/45% | - | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123DI2-148.5000 Microchip Technology | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tube | DSC1123 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 148.5MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 148.5MHz | - | - | - | 52/48% | - | 22mA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1103CI5-200.0000T Microchip Technology | 8 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR | 2.25V~3.63V | - | 200MHz | ±10ppm | LVDS | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 200MHz | - | - | - | 52/48% | - | 95μA | - | - | 2pF | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1001BE1-020.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 1.8V~3.3V | 3.3V | 20MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 20MHz | - | 2ns | 2ns | 55/45% | - | 15μA | - | - | - | 6.3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1033CI1-001.9800 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 1.98MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 1.98MHz | - | 2ns | 2ns | 55/45% | - | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1033BI1-048.0000T Microchip Technology | 20 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3.3V | 48MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | 5.0mm x 3.2mm x 0.85mm | 48MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | - | - | 15pF | 4mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1033DI1-048.0000T Microchip Technology | 36 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1033, PureSilicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR, 7/13 INCH | - | 3.3V | 48MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 4mA Typ | 2.5mm x 2.0mm x 0.85mm | 48MHz | 3.3V | 2ns | 2ns | 55/45% | 3.6V | 1μA | - | - | 15pF | 4mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1033CI1-001.0000 Microchip Technology | 2245 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | DSC1033, PureSilicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 1MHz | ±50ppm | CMOS | Standby (Power Down) | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 1MHz | - | 2ns | 2ns | 55/45% | - | 1μA | - | - | - | 3mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() DSC1103CI1-156.2500T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1103 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 3 (168 Hours) | Solder | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.63V | - | 156.25MHz | ±50ppm | LVDS | Standby (Power Down) | MEMS | 32mA | - | - | - | - | - | - | - | 95μA | 3.6V | 2.25V | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | Lead Free | AEC-Q100 | ||
![]() DSC1121CI2-051.8400T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 51.84MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 51.84MHz | - | 2ns | 2ns | 55/45% | - | 22mA | - | - | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123AI2-156.2500 Microchip Technology | 12 |
| Datasheet | - | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~85°C | Tube | DSC1123 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 156.25MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 156.25MHz | - | - | - | 52/48% | - | 22mA | - | - | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC1123CI1-027.0000T Microchip Technology | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 27MHz | ±50ppm | LVDS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 27MHz | - | - | - | 52/48% | - | 22mA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - |