- Frequency
- Frequency Stability
- Packaging
- Part Status
- RoHS Status
- Series
- Type
- Base Resonator
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Microchip Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1123CI2-333.3333T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 333.3333MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 333.3333MHz | - | - | - | 52/48% | 22mA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121CM1-100.0000T Microchip Technology | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -55°C~125°C | Tape & Reel (TR) | - | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 100MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 100MHz | - | 2ns | 2ns | 55/45% | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1121CM1-016.0000T Microchip Technology | In Stock | - | Datasheet | - | Standard, Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | DSC1121 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 16MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 16MHz | - | 2ns | 2ns | 55/45% | 22mA | - | - | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() MX573BBA156M250-TR Microchip Technology | 11000 | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | MX57 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.375V~3.63V | - | 156.25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 120mA | - | - | - | - | - | - | - | 3.63V | 2.375V | - | 120mA | - | 1.397mm | 0.055 1.40mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | - | ||
![]() DSC1124CL2-100.0000 Microchip Technology | 8000 | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~105°C | Tube | - | DSC1124 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 100MHz | ±25ppm | HCSL | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.9mm | 100MHz | - | 0.4ns | - | 52/48% | 22mA | - | - | 2pF | 42mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121DL2-008.0000 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~105°C | Tube | - | DSC1121 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.25V~3.6V | - | 8MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.9mm | 8MHz | - | 2ns | 2ns | 55/45% | 22mA | - | - | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC557-0334SI0 Microchip Technology | 11 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | Industrial grade | -40°C~85°C | Tube | 2013 | DSC557-03 | 0.197Lx0.177W 5.00mmx4.50mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | 100MHz | ±100ppm | HCSL, LVDS | Enable/Disable | MEMS | 60mA Typ | - | - | - | - | - | - | 23mA | - | - | - | 60mA | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 4.4958mm | ROHS3 Compliant | - | ||
![]() DSC1001DL5-012.2880T Microchip Technology | 57 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | - | DSC1001 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | Solder | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | 12.288MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 6.3mA | - | - | 3.3V | - | - | - | 15μA | 3.6V | 1.7V | 15pF | 6.3mA | 55 % | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1001BL5-080.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | DSC1001 | 0.197Lx0.126W 5.00mmx3.20mm | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 80MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 80MHz | - | 2ns | 2ns | 55/45% | 15μA | - | - | 15pF | 8.7mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1122DI2-125.0000B Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1122 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 3 (168 Hours) | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | 125MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | 58mA | - | - | - | - | - | - | 22mA | 3.6V | 2.25V | 0F | 58mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() MX573BBF156M250 Microchip Technology | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tube | 2014 | MX57 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 3 (168 Hours) | - | XO (Standard) | Matte Tin (Sn) | - | - | - | 2.375V~3.63V | - | 156.25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.4mm | 156.25MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | - | - | 120mA | - | 1.397mm | 0.055 1.40mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1004DI2-072.0000T Microchip Technology | 17 |
| Datasheet | 12 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1004 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | yes | Active | 3 (168 Hours) | Solder | XO (Standard) | Matte Tin (Sn) | - | - | - | 1.8V~3.3V | 3.3V | 72MHz | ±25ppm | CMOS | Standby (Power Down) | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 72MHz | 3.3V | 2ns | 2ns | 55/45% | 15μA | - | - | 40pF | 10.5mA | 55 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123BI2-125.0000T Microchip Technology | 22 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1123 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 3 (168 Hours) | Solder | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 125MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 125MHz | - | - | - | 52/48% | 22mA | - | - | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123CI5-156.2500T Microchip Technology | 680 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 156.25MHz | ±10ppm | LVDS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 156.25MHz | - | 0.2ns | 0.2ns | 52/48% | 22mA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1103BI2-125.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC1103 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 3 (168 Hours) | Solder | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; LVPECL HCSL O/P ALSO AVAILABLE; TAPE AND REEL | 2.25V~3.63V | - | 125MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 125MHz | - | - | - | 52/48% | 95μA | - | - | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121BE2-100.0000T Microchip Technology | 22 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 100MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 100MHz | - | 2ns | 2ns | 55/45% | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1121BM1-100.0000T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | DSC1121 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 100MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 100MHz | - | 2ns | 2ns | 55/45% | 22mA | - | - | - | 35mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1123CE1-125.0000T Microchip Technology | 14 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC1123 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 3 (168 Hours) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 125MHz | ±50ppm | LVDS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 125MHz | - | - | - | 52/48% | 22mA | - | - | - | 32mA | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC1103BI2-125.0000 Microchip Technology | 22 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tube | - | DSC1103 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 3 (168 Hours) | Solder | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 125MHz | ±25ppm | LVDS | Standby (Power Down) | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 125MHz | - | - | - | 52/48% | 95μA | - | - | 2pF | 32mA | 52 % | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1102NE1-125.0000 Microchip Technology | 39 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -20°C~70°C | Tube | - | DSC1102 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 125MHz | ±50ppm | LVPECL | Standby (Power Down) | MEMS | 58mA | 7.0mm x 5.0mm x 0.85mm | 125MHz | - | - | - | 52/48% | 95μA | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - |