- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Dielectric Material | Base Product Number | Brand | Component Type | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Primary Material | Product Status | Qualification | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Output Type | Circuit | Failure Rate | Current - Supply (Disable) (Max) | Wire/Cable Type | Shell Size, MIL | Spread Spectrum Bandwidth | Voltage - Load | Absolute Pull Range (APR) | Load Current | Frequency - Output 1 | Frequency - Output 2 | Features | Frequency - Output 3 | Frequency - Output 4 | Product Category | Height | Height Seated (Max) | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6121JI2B-01MHT Microchip | In Stock | - | - | - | 4-VLGA | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | - | DSC612 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | - | ±25ppm | CMOS | - | - | - | Standby (Power Down) | MEMS | 3mA (Typ) | - | - | - | 1.5 µA | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() DSC6121JI3B-01GPT Microchip | In Stock | - | - | - | Axial | - | - | - | Axial | - | DSC6121 | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | Active | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | XO (Standard) | 93.1 Ohms | - | Metal Film | - | - | 0.1W, 1/10W | - | - | - | - | 1.71V ~ 3.63V | - | - | - | - | ±20ppm | CMOS | - | - | - | - | MEMS | 3mA (Typ) | - | - | S (0.001%) | - | - | - | - | - | - | - | 89MHz, 90MHz | - | Military, Moisture Resistant, Weldable | - | - | - | 0.035 (0.89mm) | -- | - | - | ||
![]() DSC6021JL1B-01HB Microchip | In Stock | - | - | - | 4-VLGA | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tube | - | Active | - | - | - | - | -40°C ~ 105°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | - | - | ±50ppm | CMOS | - | - | - | - | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() DSC2210FM2-A0031T Microchip | In Stock | - | - | - | 14-SMD, No Lead | - | - | - | - | - | - | - | Housing | - | - | - | Microchip Technology | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 125°C | - | DSC2210 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | 1 | - | - | - | - | - | 2.25V ~ 3.63V | - | - | - | - | ±25ppm | LVCMOS | - | - | - | Enable/Disable | MEMS | 35mA | - | - | - | 23 mA | Discrete Wire | - | - | - | - | - | 50MHz | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSA400-4444Q0001KI1VAO Microchip | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | 26 | - | - | - | - | - | - | - | - | - | Microchip Technology | Tube | - | Active | - | Compliant | - | - | -40°C ~ 85°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | - | - | ±50ppm | HCSL | - | - | - | Enable/Disable (Reprogrammable) | MEMS | 88mA | - | - | - | 44 mA | - | - | - | - | - | - | 100MHz | 100MHz | - | 100MHz | 100MHz | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA400-3333Q0001KI2TVAO Microchip | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | - | - | ±25ppm | LVDS | - | - | - | Enable/Disable (Reprogrammable) | MEMS | 48mA | - | - | - | 44 mA | - | - | - | - | - | - | 100MHz | 100MHz | - | 100MHz | 100MHz | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC612PI2A-01PA Microchip | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | -- | - | - | - | - | - | - | - | Microchip Technology | Bag | - | Active | - | - | - | - | -40°C ~ 85°C | Bulk | MCPC | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | Active | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | - | ±25ppm | LVCMOS | - | - | Screw Terminal | Enable/Disable | MEMS | 6mA | AC, Proportional Control | SPST-NO (1 Form A) | - | 3 mA | - | - | - | 300V ~ 530V | - | 25A | 19.2MHz | 32.768kHz | - | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() DSA2033FL2-F0022VAO Microchip | In Stock | - | - | Panel Mount | 14-VFQFN Exposed Pad | Flange | - | Aluminum Alloy | - | - | CIR00 | Microchip Technology | - | Silver | 110 | Microchip | ITT Cannon, LLC | Bulk | Metal | Active | AEC-Q100 | - | - | 500VAC, 700VDC | -55°C ~ 125°C | Tube | CIR | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | Crimp | - | Receptacle, Female Sockets | MEMS (Silicon) | - | 35 | - | Olive Drab | - | - | - | Bayonet Lock | Oscillators | 13A | 2.25V ~ 3.6V | N (Normal) | - | Environment Proof | - | ±25ppm | LVDS | Olive Drab Cadmium | 28-15 | - | - | MEMS | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Clock Oscillators | 0.035 (0.90mm) | - | - | - | ||
![]() DSC6021JI2B-01G3 Microchip | In Stock | - | - | - | 4-VLGA | - | - | - | - | - | DSC6021 | - | - | - | - | - | Microchip Technology | Tube | - | Active | - | - | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | - | - | ±25ppm | CMOS | - | - | - | - | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() DSC2030FI2-B0020T Microchip | In Stock | - | - | - | 14-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | - | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | - | - | ±25ppm | LVDS | - | - | - | Enable/Disable | MEMS | 32mA | - | - | - | 23 mA | - | - | - | - | - | - | 100MHz | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC612PI2A-01M1T Microchip | In Stock | - | - | - | 6-VFLGA | - | - | - | - | - | DSC612 | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | - | DSC612 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | - | ±25ppm | LVCMOS | - | - | - | Enable/Disable | MEMS | 6mA | - | - | - | 3 mA | - | - | - | - | - | - | 12MHz | 16.384MHz | - | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() DSA400-4444Q0167KI1TVAO Microchip | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | - | - | ±50ppm | HCSL | - | - | - | Enable/Disable (Reprogrammable) | MEMS | 88mA | - | - | - | 44 mA | - | - | - | - | - | - | 100MHz | 125MHz | - | 125MHz | 100MHz | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC2033FI2-F0046T Microchip | In Stock | - | - | - | 14-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | - | DSC2033 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | - | - | ±25ppm | LVDS | - | - | - | Enable/Disable | MEMS | 38mA (Typ) | - | - | - | 23 mA | - | - | - | - | - | - | 27MHz | - | - | - | - | - | 0.037 (0.95mm) | - | - | - | ||
![]() DSC6021JI1B-01UJT Microchip | In Stock | - | - | - | 4-VLGA | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | ±50ppm | CMOS | - | - | - | - | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | 12.288MHz, 24.576MHz | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() DSC612RA1A-0102 Microchip | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | Strip | - | Active | - | - | - | - | -40°C ~ 85°C | - | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 26 MHz | ±1ppm | CMOS | - | - | - | Amplitude Control | Crystal | 24mA (Typ) | - | - | - | 18mA (Typ) | - | - | - | - | ±8ppm | - | 100MHz | 90MHz | - | - | - | - | 0.035 (0.89mm) | 0.102 (2.60mm) | - | - | ||
![]() DSA6023JI3B-01JGTVAO Microchip | In Stock | - | - | - | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | Active | - | Yes | - | - | -40°C ~ 85°C | - | DSA60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | - | - | ±20ppm | CMOS | - | - | - | - | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() DSC6021JE1B-01EAT Microchip | In Stock | - | - | - | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | Active | - | Yes | - | - | -20°C ~ 70°C | - | DSC60XX | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | - | - | ±50ppm | CMOS | - | - | - | - | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() DSA6023JI3B-01JGVAO Microchip | In Stock | - | - | - | 4-SMD, No Lead | - | - | - | - | Tantalum | - | - | - | - | - | - | Microchip Technology | Tube | - | Active | - | Non-Compliant | 25 V | - | -40°C ~ 85°C | - | DSA60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 5 % | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.2 F | - | - | - | 1.8V, 2.5V, 3.3V | - | - | - | - | ±20ppm | CMOS | - | - | - | - | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() DSC2222FI2-E0026 Microchip | In Stock | - | - | - | 14-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tube | - | Active | - | - | - | - | -40°C ~ 85°C | - | DSC2122 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | - | - | ±25ppm | LVPECL | - | - | - | Enable/Disable | MEMS | 89mA (Typ) | - | - | - | 23 mA | - | - | - | - | - | - | 148.5MHz | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC6021MI2B-01K2 Microchip | In Stock | - | - | - | 4-VFLGA | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Bag | - | Active | - | - | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | - | - | ±25ppm | CMOS | - | - | - | - | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - |