- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Capacitance Tolerance | Mfr | Package | Product Status | RoHS | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Capacitance | Power Rating | Voltage - Supply | Depth | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Output Type | Failure Rate | Current - Supply (Disable) (Max) | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Voltage - Input Offset | -3db Bandwidth | Frequency - Output 1 | Frequency - Output 2 | Features | Frequency - Output 3 | Frequency - Output 4 | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA400-3333Q0172KI1TVAO Microchip | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | 2.25V ~ 3.6V | - | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | MEMS | 48mA | - | - | 44 mA | - | - | - | - | - | - | - | 156.25MHz | 156.25MHz | - | 156.25MHz | 156.25MHz | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSC2033FI2-F0053T Microchip | In Stock | - | - | - | 14-SMD, No Lead | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | Yes | - | - | -40°C ~ 85°C | - | DSC2033 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | 2.25V ~ 3.6V | - | ±25ppm | LVDS | Enable/Disable | MEMS | 38mA (Typ) | - | - | 23 mA | - | - | - | - | - | - | - | 80MHz | - | - | - | - | - | - | - | 0.037 (0.95mm) | - | - | - | - | ||
![]() DSC612NI3A-013CT Microchip | In Stock | - | - | - | 6-VFLGA | - | DSC612 | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | DSC612 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | - | ±20ppm | LVCMOS | Enable/Disable | MEMS | 6mA | - | - | 3 mA | - | - | - | - | - | - | - | 24MHz | 32.768kHz | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | ||
![]() DSC612PI2A-01MD Microchip | In Stock | - | - | - | 6-VFLGA | - | DSC612 | - | Microchip Technology | Bag | Active | - | - | - | -40°C ~ 85°C | - | DSC612 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 6mA | - | - | 3 mA | - | - | - | - | - | - | - | 12MHz | 16.384MHz | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | ||
![]() DSC612RI3A-01M3T Microchip | In Stock | - | - | - | 6-VFLGA | - | DSC612 | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | DSC612 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | - | ±20ppm | LVCMOS | Enable/Disable | MEMS | 6mA | - | - | 3 mA | - | - | - | - | - | - | - | 12.288MHz | 27MHz | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | ||
![]() DSA400-4444Q0001KI2VAO Microchip | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | - | Microchip Technology | Tube | Active | - | - | - | -40°C ~ 85°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | 2.25V ~ 3.6V | - | ±25ppm | HCSL | Enable/Disable (Reprogrammable) | MEMS | 88mA | - | - | 44 mA | - | - | - | - | - | - | - | 100MHz | 100MHz | - | 100MHz | 100MHz | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSC6021JI2B-01J5T Microchip | In Stock | - | - | - | 4-VLGA | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | ±25ppm | CMOS | - | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | ||
![]() DSC2030FI2-B0020 Microchip | In Stock | - | - | - | 14-SMD, No Lead | - | - | - | Microchip Technology | Tube | Active | - | - | - | -40°C ~ 85°C | - | DSC2030 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | 2.25V ~ 3.6V | - | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | 23 mA | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() DSC2033FI2-F0048 Microchip | In Stock | - | - | - | 14-SMD, No Lead | - | - | - | Microchip Technology | Tube | Active | Compliant | - | - | -40°C ~ 85°C | - | DSC2033 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 5 % | - | - | Axial | 300 ppm/°C | MEMS (Silicon) | 33 Ω | - | - | - | - | 2 W | 2.25V ~ 3.6V | - | ±25ppm | LVDS | Enable/Disable | MEMS | 38mA (Typ) | - | - | 23 mA | - | - | - | - | - | - | - | 40MHz | - | - | - | - | - | - | 170 µm | 0.037 (0.95mm) | - | 570 µm | - | - | ||
![]() DSC2030FI2-B0022T Microchip | In Stock | - | - | - | 14-SMD, No Lead | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | Non-Compliant | - | - | -40°C ~ 85°C | - | DSC2030 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | 2.25V ~ 3.6V | - | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | 23 mA | - | - | - | - | - | - | - | 122.88MHz | 156.25MHz | - | 167.332MHz | 155.52MHz | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() DSC2033FI2-F0047 Microchip | In Stock | - | - | - | 14-VFQFN Exposed Pad | - | - | - | Microchip Technology | Tube | Active | Compliant | - | - | -40°C ~ 85°C | - | DSC2033 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MEMS (Silicon) | - | - | Grey | - | - | - | 2.25V ~ 3.6V | 170 mm | ±25ppm | LVDS | Enable/Disable | MEMS | 38mA (Typ) | - | - | 23 mA | - | - | - | - | - | - | - | 100MHz, 125MHz | 156.25MHz, 312.5MHz | - | 312.898MHz, 322.265625MHz | 439.597MHz, 450MHz | - | - | - | 42 mm | - | - | 458 mm | - | ||
![]() DSA6122HA3B-01ECVAO Microchip | In Stock | - | - | - | 4-VFLGA | - | - | - | Microchip Technology | Bag | Active | Compliant | - | - | -40°C ~ 125°C | - | DSA61XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | XO (Standard) | 50 Ω | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | ±20ppm | CMOS | - | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | 250 mm | - | - | ||
![]() DSC613NA1A-01KCT Microchip | In Stock | - | - | - | 6-VFLGA | - | DSC613 | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | DSC613 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | - | ±50ppm | LVCMOS | Enable/Disable | MEMS | 6.5mA | - | - | 3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | ||
![]() DSC612RI2A-01KA Microchip | In Stock | - | - | - | Nonstandard | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | Strip | Active | - | - | - | -65°C ~ 170°C | - | CSM | 0.360 L x 0.370 W (9.14mm x 9.40mm) | ±0.5% | - | 4 | - | ±25ppm/°C | XO (Standard) | 1.67 mOhms | Metal Foil | - | 3W | - | - | 1.71V ~ 3.63V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 6mA | - | - | 3 mA | - | - | - | - | - | - | - | 75MHz | 75MHz | Current Sense | - | - | - | - | - | 0.035 (0.89mm) | 0.035 (0.89mm) | - | - | - | ||
![]() DSC613PE2A-01KD Microchip | In Stock | - | - | - | 6-VFLGA | - | D38999/26LE | - | Corsair | Bag | Active | - | - | - | -20°C ~ 70°C | - | * | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 6.5mA | - | - | 3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | ||
![]() DSC613NA1A-017Q Microchip | In Stock | - | - | - | Axial | Axial | - | - | Vishay Dale | Bulk | Obsolete | - | - | - | -55°C ~ 225°C | - | RNX | 0.140 Dia x 1.290 L (3.56mm x 32.77mm) | ±5% | - | 2 | - | ±200ppm/°C | XO (Standard) | 130 Ohms | Metal Oxide Film | - | 3W | - | - | 1.71V ~ 3.63V | - | ±50ppm | LVCMOS | Enable/Disable | MEMS | 6.5mA | - | - | 3 mA | - | - | - | - | - | - | - | - | - | Flame Proof, High Voltage, Safety | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | ||
![]() DSC6021JI2B-01KQ Microchip | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | MAX4081 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | - | 76 V | 4.5 V | -40°C ~ 125°C | - | - | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.71V ~ 3.63V | - | ±25ppm | CMOS | - | MEMS | 1.3mA (Typ) | - | - | - | 1 | 103µA | - | Current Sense | 5 µA | 100 µV | 150 kHz | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | ||
![]() DSC2033FI2-F0060 Microchip | In Stock | - | - | - | 14-VFQFN Exposed Pad | - | 120069 | - | Molex | Bulk | Active | - | - | - | -40°C ~ 85°C | - | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 2.25V ~ 3.63V | - | ±25ppm | LVDS | Enable/Disable | MEMS | 38mA (Typ) | - | - | 23 mA | - | - | - | - | - | - | - | 100MHz | 100MHz | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() DSC6121HA3B-01QJT Microchip | In Stock | - | - | - | 4-VFLGA | - | - | 10% | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | DSC61XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | 0.047 uF | - | 1.71V ~ 3.63V | - | ±20ppm | CMOS | - | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | 8MHz, 64MHz | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 1.27 mm | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSC2033FI2-F0044T Microchip | In Stock | - | - | - | Axial | Axial | DSC2033 | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNR60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | - | ±100ppm/°C | MEMS (Silicon) | 14 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | 2.25V ~ 3.6V | - | ±25ppm | LVDS | Enable/Disable | MEMS | 38mA (Typ) | - | S (0.001%) | 23 mA | - | - | - | - | - | - | - | 100MHz | - | Military, Moisture Resistant | - | - | - | - | - | 0.037 (0.95mm) | -- | - | - | - |