- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Adjustment-Mechanical | Screening Level | Max Duty Cycle | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC2010FI2-B0005 Microchip Technology | In Stock | - | - | - | 14-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tube | 2015 | DSC2010 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 23mA | - | - | - | 35mA | - | - | - | 24MHz 27MHz 74.25MHz 148.5MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2311KI2-R0009 Microchip Technology | In Stock | - | Datasheet | 26 Weeks | 6-VDFN | - | - | - | -40°C~85°C | Tube | 2016 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | - | - | - | - | 170MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | 3.6V | 2.25V | 15pF | 23mA | - | - | - | 25MHz | 25MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2033FI2-F0032 Microchip Technology | In Stock | - | - | - | 14-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tube | 2016 | DSC2033 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | 38mA Typ | - | - | - | - | - | 23mA | - | - | - | - | - | - | - | 10MHz 30MHz 50MHz 80MHz 100MHz 160MHz | 30MHz 60MHz 80MHz 100MHz 120MHz 160MHz 180MHz 200MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC2311KM2-R0005 Microchip Technology | In Stock | - | Datasheet | - | 6-VDFN | - | - | - | -55°C~125°C | Tube | 2016 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 125°C | -55°C | 2.25V~3.6V | - | - | - | - | - | 170MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | 3.6V | 2.25V | 15pF | 23mA | - | - | - | 20MHz | 20MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2311KL2-R0009 Microchip Technology | In Stock | - | Datasheet | - | 6-VDFN | - | - | - | -40°C~105°C | Tube | 2015 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | - | XO (Standard) | 105°C | -40°C | 2.25V~3.6V | - | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | 23mA | - | - | - | 25MHz | 25MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2033FI2-F0003 Microchip Technology | In Stock | - | - | - | 14-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tube | 2017 | DSC2033 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | 38mA Typ | - | - | - | - | - | 23mA | - | - | - | - | - | - | - | 150MHz | - | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC2033FL2-F0028 Microchip Technology | In Stock | - | - | - | 14-VFQFN Exposed Pad | - | - | - | -40°C~105°C | Tube | 2016 | DSC2033 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | 38mA Typ | - | - | - | - | - | 23mA | - | - | - | - | - | - | - | 150MHz | 200MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC2011FI1-E0012 Microchip Technology | In Stock | - | - | - | 14-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tube | 2014 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | 32mA Typ | - | - | - | - | - | 23mA | - | - | - | - | - | - | - | 65MHz 71MHz 108MHz 119MHz 130.25MHz 148.5MHz 154MHz 162MHz | 65MHz 71MHz 108MHz 119MHz 130.25MHz 148.5MHz 154MHz 162MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC2033FI1-F0025T Microchip Technology | In Stock | - | - | - | 14-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC2033 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±50ppm | LVDS | - | Enable/Disable | MEMS | 38mA Typ | - | - | - | - | - | 23mA | - | - | - | - | - | - | - | 100MHz | 50MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2010FI2-B0015 Microchip Technology | In Stock | - | - | - | 14-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tube | - | DSC2010 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 23mA | - | - | - | - | - | - | - | 9MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2311KI1-R0009 Microchip Technology | In Stock | - | Datasheet | - | 6-VDFN | - | - | - | -40°C~85°C | Tube | 2016 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | 23mA | - | - | - | 25MHz | 25MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2311KI1-R0046T Microchip Technology | In Stock | - | - | - | 6-VDFN | YES | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | 6 | - | XO (Standard) | - | - | 2.25V~3.6V | DUAL | NO LEAD | 3.3V | 0.825mm | - | - | ±50ppm | CMOS | R-PDSO-N6 | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | - | - | TS 16949 | - | 19.2MHz | - | - | - | 0.035 0.90mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() DSC2010FI2-A0001T Microchip Technology | In Stock | - | - | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | -40°C~85°C | Tape & Reel (TR) | 2015 | DSC2010 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | 74.25MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 74.25MHz | 2ns | 2ns | 55/45% | 23mA | - | - | 15pF | 35mA | - | - | - | 24MHz 27MHz 74.25MHz 148.5MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2010FI2-A0003 Microchip Technology | In Stock | - | - | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | -40°C~85°C | Tube | - | DSC2010 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | Solder | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | 150MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 150MHz | 2ns | 2ns | 55/45% | 23mA | - | - | 15pF | 35mA | - | - | 55 % | 25MHz 75MHz 125MHz 150MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2044FE1-H0002T Microchip Technology | In Stock | - | - | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | -20°C~70°C | Tape & Reel (TR) | 2015 | DSC2044 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | compliant | - | ±50ppm | HCSL | - | Enable/Disable | MEMS | 60mA Typ | 3.2mm x 2.5mm x 0.85mm | 200MHz | 0.4ns | 0.4ns | 52/48% | 23mA | - | - | - | - | NO | - | - | 50MHz 100MHz 125MHz 156.25MHz 200MHz | 50MHz 100MHz 125MHz 156.25MHz | - | - | 0.035 0.90mm | - | - | RoHS Compliant | ||
![]() DSC2042FI2-M0005 Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tube | 2013 | DSC2042 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | - | - | - | - | - | ±25ppm | HCSL, LVPECL | - | Enable/Disable | MEMS | 76mA Typ | - | - | - | - | - | 23mA | - | - | - | 76mA | - | - | - | 156.25MHz | 25MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC400-1111Q0085KE1 Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | YES | - | Automotive grade | -20°C~70°C | Tube | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | 20 | - | XO (Standard) | - | - | 2.25V~3.6V | QUAD | NO LEAD | 3.3V | 0.5mm | - | - | ±50ppm | LVCMOS | R-XQCC-N20 | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100; TS 16949 | - | - | - | 25MHz | 125MHz | 0.035 0.90mm | 5mm | 3.2mm | ROHS3 Compliant | ||
![]() DSC400-4244Q0071KE1 Microchip Technology | In Stock | - | Datasheet | - | 20-VFQFN Exposed Pad | YES | - | Automotive grade | -20°C~70°C | Tube | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | 20 | - | XO (Standard) | - | - | 2.25V~3.6V | QUAD | NO LEAD | 3.3V | 0.5mm | - | - | ±50ppm | HCSL, LVPECL | R-XQCC-N20 | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100; TS 16949 | - | - | - | 161.132813MHz | - | 0.035 0.90mm | 5mm | 3.2mm | Non-RoHS Compliant | ||
![]() DSC2311KI2-R0029 Microchip Technology | In Stock | - | Datasheet | - | 6-VDFN | - | - | - | -40°C~85°C | Tube | 2014 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | 23mA | - | - | - | 130MHz | 130MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2311KM1-R0036 Microchip Technology | In Stock | - | Datasheet | - | 6-VDFN | - | - | - | -55°C~125°C | Tube | 2015 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | - | XO (Standard) | 125°C | -55°C | 2.25V~3.6V | - | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | 23mA | - | - | - | 25MHz | 20MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant |