- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Adjustment-Mechanical | Screening Level | Max Duty Cycle | Frequency - Output 1 | Frequency - Output 2 | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC2033FI2-F0039 Microchip Technology | In Stock | - | - | 14-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tube | 2017 | DSC2033 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | 38mA Typ | - | - | - | - | - | 23mA | - | - | - | - | - | - | - | 100MHz | 75MHz | 0.035 0.90mm | - | - | - | - | ||
![]() DSC2311KL1-R0009 Microchip Technology | In Stock | - | Datasheet | 6-VDFN | - | - | - | -40°C~105°C | Tube | 2014 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 105°C | -40°C | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | 23mA | - | - | - | 25MHz | 25MHz | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC2311KL2-R0027 Microchip Technology | In Stock | - | Datasheet | 6-VDFN | - | - | - | -40°C~105°C | Tube | 2014 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 105°C | -40°C | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | 23mA | - | - | - | 27MHz | 27MHz | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC2041FE1-K0003T Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2013 | DSC2041 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | - | - | - | - | - | 460MHz | - | ±50ppm | HCSL, LVCMOS | - | Enable/Disable | MEMS | 49mA Typ | - | - | - | - | - | 23mA | 3.6V | 2.25V | 2pF | 49mA | - | - | - | 100MHz | 25MHz | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC6021CE1A-002PT Microchip Technology | In Stock | - | Datasheet | 4-VDFN | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | 1.71V~3.63V | - | - | - | - | - | - | - | - | ±50ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | - | 2MHz 4MHz | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6021CE2A-0063T Microchip Technology | In Stock | - | Datasheet | 4-VDFN | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | 1.71V~3.63V | - | - | - | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | - | 10MHz 50MHz | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC2311KE1-R0002 Microchip Technology | In Stock | - | Datasheet | 6-VDFN | YES | - | - | -20°C~70°C | Tube | 2016 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | 6 | - | EAR99 | XO (Standard) | - | - | 8542.39.00.01 | 2.25V~3.6V | DUAL | NO LEAD | 260 | 3.3V | 0.825mm | - | - | 40 | ±50ppm | CMOS | R-PDSO-N6 | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 23mA | - | - | - | 25MHz | 125MHz | 0.035 0.90mm | 2.5mm | 2mm | ROHS3 Compliant | - | ||
![]() DSC2311KE1-R0047T Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2016 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | - | - | - | - | 12MHz | 25MHz | 0.035 0.90mm | - | - | - | - | ||
![]() DSC2311KI2-R0057T Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | - | - | - | - | 125MHz | 25MHz | 0.035 0.90mm | - | - | - | - | ||
![]() DSC2311KL1-R0054T Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | - | - | - | - | 6.78MHz | - | 0.035 0.90mm | - | - | - | - | ||
![]() DSC2133FI2-G0001T Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | YES | SURFACE MOUNT | - | -40°C~85°C | Tape & Reel (TR) | 2012 | DSC2133 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | 38mA Typ | 3.2mm x 2.5mm x 0.85mm | 156.25MHz | - | - | 52/48% | 23mA | - | - | - | 38mA | NO | - | - | 148.5MHz 156.25MHz | 74.25MHz 125MHz | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC2030FI2-C0002T Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | YES | SURFACE MOUNT | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC2030 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | Solder | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | 100MHz | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 100MHz | 0.35ns | 0.35ns | 52/48% | 23mA | - | - | 2pF | 32mA | - | - | 52 % | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC2033FI1-F0028 Microchip Technology | In Stock | - | - | 14-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tube | - | DSC2033 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±50ppm | LVDS | - | Enable/Disable | MEMS | 38mA Typ | - | - | - | - | - | 23mA | - | - | - | - | - | - | - | 150MHz | 200MHz | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC2033FI1-F0026 Microchip Technology | In Stock | - | - | 14-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tube | - | DSC2033 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±50ppm | LVDS | - | Enable/Disable | MEMS | 38mA Typ | - | - | - | - | - | 23mA | - | - | - | - | - | - | - | 400MHz | 200MHz | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC2130FE1-C0003T Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | YES | SURFACE MOUNT | - | -20°C~70°C | Tape & Reel (TR) | 2012 | DSC2130 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±50ppm | LVDS | - | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 150MHz | - | - | 52/48% | 23mA | - | - | - | 32mA | NO | - | - | 100MHz 150MHz | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC2011FI1-E0012T Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | Solder | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | 32mA Typ | - | - | - | - | - | 23mA | 3.6V | 2.25V | 15pF | 32mA | - | - | 55 % | 65MHz 71MHz 108MHz 119MHz 130.25MHz 148.5MHz 154MHz 162MHz | 65MHz 71MHz 108MHz 119MHz 130.25MHz 148.5MHz 154MHz 162MHz | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC2011FI2-E0001T Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | -40°C~85°C | Tape & Reel (TR) | - | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | 32mA Typ | 3.2mm x 2.5mm x 0.85mm | 27MHz | 2ns | 2ns | 55/45% | 23mA | - | - | - | 32mA | NO | - | - | 24MHz 25MHz 27MHz 48MHz 50MHz 54MHz | 24MHz 27MHz 50MHz 54MHz 125MHz | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC2011FM1-E0005T Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2013 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | 32mA Typ | 3.2mm x 2.5mm x 0.85mm | 25MHz | 2ns | 2ns | 55/45% | 23mA | - | - | - | 32mA | NO | - | - | 25MHz | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC2311KM2-R0050T Microchip Technology | In Stock | - | - | 6-VDFN | YES | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2017 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | 6 | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | DUAL | NO LEAD | - | 3.3V | 0.825mm | compliant | - | - | ±25ppm | CMOS | R-PDSO-N6 | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | - | - | TS 16949 | - | 24MHz | 38.4MHz | 0.035 0.90mm | 2.5mm | 2mm | - | - | ||
![]() DSC2311KI2-R0002T Microchip Technology | In Stock | - | Datasheet | 6-VDFN | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | - | - | 8542.39.00.01 | 2.25V~3.6V | DUAL | NO LEAD | 260 | 3.3V | 0.825mm | - | 170MHz | 40 | ±25ppm | CMOS | R-PDSO-N6 | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 15pF | 23mA | - | - | - | 25MHz | 125MHz | 0.035 0.90mm | 2.5mm | 2mm | ROHS3 Compliant | - |