- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Frequency | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Adjustment-Mechanical | Screening Level | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC400-4444Q0023KI2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | YES | - | - | Automotive grade | -40°C~85°C | Tube | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | 20 | - | XO (Standard) | - | 2.25V~3.6V | QUAD | NO LEAD | 3.3V | 0.5mm | - | ±25ppm | HCSL | R-XQCC-N20 | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | AEC-Q100; TS 16949 | - | 100MHz | 156.25MHz | - | 0.035 0.90mm | 5mm | 3.2mm | Non-RoHS Compliant | - | ||
![]() DSC400-3333Q0078KE2T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125MHz | 0.035 0.90mm | - | - | - | - | ||
![]() DSC6021JE2A-006KT Microchip Technology | In Stock | - | Datasheet | 4-VLGA | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | 11.2896MHz 12.288MHz | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6021MI2A-005PT Microchip Technology | In Stock | - | Datasheet | 4-VFLGA | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | 8MHz 25MHz | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6021CI1A-005RT Microchip Technology | In Stock | - | Datasheet | 4-VDFN | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 1.71V~3.63V | - | - | - | - | - | ±50ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | 1MHz 32MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6021ME2A-006KT Microchip Technology | In Stock | - | Datasheet | 4-VFLGA | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | 11.2896MHz 12.288MHz | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6021CI2A-004HT Microchip Technology | In Stock | - | Datasheet | 4-VDFN | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | 1MHz 10MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6021CE2A-0075T Microchip Technology | In Stock | - | Datasheet | 4-VDFN | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | 8MHz 16MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC2022FI2-F0001T Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | DSC2022 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | 200MHz | ±25ppm | LVPECL | - | Enable/Disable | MEMS | 89mA Typ | 3.2mm x 2.5mm x 0.85mm | 400MHz | - | - | 52/48% | 23mA | 2pF | 89mA | - | - | - | 100MHz 106.25MHz 125MHz 156.25MHz 400MHz | 25MHz 100MHz 125MHz 156.25MHz 200MHz | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6021MI2A-0050T Microchip Technology | In Stock | - | Datasheet | 4-VFLGA | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | 24MHz 27MHz | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC2311KI1-R0053T Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | - | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | - | - | 2.60288MHz | 5.20576MHz | - | 0.035 0.90mm | - | - | - | - | ||
![]() DSC2311KI2-R0045T Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | - | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | - | - | 50MHz | 24MHz | - | 0.035 0.90mm | - | - | - | - | ||
![]() DSC2311KI2-R0059T Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | - | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | - | - | 25MHz | 12MHz | - | 0.035 0.90mm | - | - | - | - | ||
![]() DSC2311KI1-R0054T Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | - | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | - | - | 6.78MHz | - | - | 0.035 0.90mm | - | - | - | - | ||
![]() DSC6121CE2A-0036T Microchip Technology | In Stock | - | Datasheet | 4-VDFN | YES | SURFACE MOUNT | 100MHz | - | -20°C~70°C | Tape & Reel (TR) | 2017 | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | - | XO (Standard) | AEC-Q100; TR; SELECTABLE O/P FREQ | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | - | 2.2ns | 2.2ns | 55/45% | - | - | - | NO | - | 0.002MHz | 25MHz 40MHz | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6021CE1A-002P Microchip Technology | In Stock | - | Datasheet | 4-VDFN | - | - | - | - | -20°C~70°C | Tube | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | - | XO (Standard) | - | 1.71V~3.63V | - | - | - | - | - | ±50ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | 2MHz 4MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC2311KI2-R0056T Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | - | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | - | - | 16MHz | 32MHz | - | 0.035 0.90mm | - | - | - | - | ||
![]() DSC2311KI2-R0016T Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | - | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | - | - | 24MHz | 50MHz | - | 0.035 0.90mm | - | - | - | - | ||
![]() DSC2311KL2-R0048T Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | - | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | - | - | 24MHz | 72MHz | - | 0.035 0.90mm | - | - | - | - | ||
![]() DSC2311KI2-R0058T Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | - | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | - | - | 12MHz | 50MHz | - | 0.035 0.90mm | - | - | - | - |