- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Adjustment-Mechanical | Max Duty Cycle | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC400-4444Q0059KI1T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | ±50ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | - | 100MHz 125MHz | 100MHz 125MHz | 100MHz 125MHz | 100MHz 125MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC2033FI1-G0002 Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | -40°C~85°C | Tube | 2013 | DSC2033 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | LVDS | Enable/Disable | MEMS | 38mA Typ | 3.2mm x 2.5mm x 0.85mm | 100MHz | 0.35ns | 0.35ns | 52/48% | 23mA | - | - | - | 38mA | NO | - | - | 100MHz 125MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC400-4444Q0023KE1T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | ±50ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | - | 100MHz | 156.25MHz | 156.25MHz | 100MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-2222Q0022KE1T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | ±50ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | - | 125MHz | 100MHz | 100MHz | 125MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC2033FE2-F0010 Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | - | - | - | -20°C~70°C | Tube | 2013 | DSC2033 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | ±25ppm | LVDS | Enable/Disable | MEMS | 38mA Typ | - | - | - | - | - | 23mA | - | - | - | 38mA | - | - | - | 124.2MHz | 124.2MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC400-2222Q0022KE2T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | ±25ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | - | 125MHz | 100MHz | 100MHz | 125MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC2011FI2-E0002 Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | -40°C~85°C | Tube | - | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | Solder | XO (Standard) | - | - | - | 2.25V~3.6V | 156.25MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 32mA Typ | 3.2mm x 2.5mm x 0.85mm | 156.25MHz | 2ns | 2ns | 55/45% | 23mA | - | - | 15pF | 32mA | - | 55 % | - | 100MHz 106.25MHz 125MHz 156.25MHz | 25MHz 50MHz 100MHz 125MHz 156.25MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2022FI2-F0001 Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | YES | SURFACE MOUNT | - | -40°C~85°C | Tube | 2000 | DSC2022 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | Solder | XO (Standard) | - | - | - | 2.25V~3.6V | 400MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | 89mA Typ | 3.2mm x 2.5mm x 0.85mm | 400MHz | - | - | 52/48% | 23mA | - | - | - | 89mA | - | 52 % | - | 100MHz 106.25MHz 125MHz 156.25MHz 400MHz | 25MHz 100MHz 125MHz 156.25MHz 200MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2044FI2-H0001 Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | -40°C~85°C | Tube | 2013 | DSC2044 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | Solder | XO (Standard) | - | - | - | 2.25V~3.6V | 156.25MHz | ±25ppm | HCSL | Enable/Disable | MEMS | 60mA Typ | 3.2mm x 2.5mm x 0.85mm | 156.25MHz | 0.4ns | 0.4ns | 52/48% | 23mA | - | - | 2pF | 60mA | - | 52 % | - | 100MHz 106.25MHz 125MHz 156.25MHz | 25MHz 50MHz 100MHz 125MHz 156.25MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC400-4444Q0059KI2T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | ±25ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | - | 100MHz 125MHz | 100MHz 125MHz | 100MHz 125MHz | 100MHz 125MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-2222Q0022KI2T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | ±25ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | - | 125MHz | 100MHz | 100MHz | 125MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC6121CI1A-0043 Microchip Technology | In Stock | - | Datasheet | 4-VDFN | YES | SURFACE MOUNT | 100MHz | -40°C~85°C | Tube | - | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | - | - | AEC-Q100; BAG; SELECTABLE O/P FREQ | 1.71V~3.63V | - | ±50ppm | CMOS | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | - | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | NO | - | 0.002MHz | 20MHz 24MHz | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | ||
![]() DSC6122CI2A-004S Microchip Technology | In Stock | - | Datasheet | 4-VDFN | YES | SURFACE MOUNT | 100MHz | -40°C~85°C | Tube | - | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | - | - | AEC-Q100; BAG; SELECTABLE O/P FREQ | 1.71V~3.63V | - | ±25ppm | CMOS | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | - | 1.5ns | 1.5ns | 55/45% | - | - | - | - | - | NO | - | 0.002MHz | 56.32MHz 56.96MHz | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | ||
![]() DSC2311KI2-R0009T Microchip Technology | In Stock | - | Datasheet | 6-VDFN | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | 170MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | 3.6V | 2.25V | 15pF | 23mA | - | - | - | 25MHz | 25MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2044FL1-H0005T Microchip Technology | In Stock | - | - | 14-VFQFN Exposed Pad | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | DSC2044 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | HCSL | Enable/Disable | MEMS | 60mA Typ | - | - | - | - | - | 23mA | - | - | - | - | - | - | - | 125MHz | - | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-4444Q0059KE2 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | - | -20°C~70°C | Tube | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | ±25ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | - | 100MHz 125MHz | 100MHz 125MHz | 100MHz 125MHz | 100MHz 125MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC2033FL2-F0028T Microchip Technology | In Stock | - | - | 14-VFQFN Exposed Pad | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | DSC2033 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±25ppm | LVDS | Enable/Disable | MEMS | 38mA Typ | - | - | - | - | - | 23mA | - | - | - | - | - | - | - | 150MHz | 200MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC2022FE2-F0034T Microchip Technology | In Stock | - | - | 14-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2017 | DSC2022 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±25ppm | LVPECL | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 147.25MHz 147.75MHz 148MHz 148.25MHz 148.5MHz 148.75MHz 149MHz 149.75MHz | 147.25MHz 147.75MHz 148MHz 148.25MHz 148.5MHz 148.75MHz 149MHz 149.75MHz | - | - | 0.037 0.95mm | - | - | - | ||
![]() DSC2030FE5-B0018T Microchip Technology | In Stock | - | - | 14-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2017 | DSC2030 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±10ppm | LVDS | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz 50MHz 74MHz 100MHz | - | - | - | 0.037 0.95mm | - | - | - | ||
![]() DSC2022FI1-F0006T Microchip Technology | In Stock | - | - | 14-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | DSC2022 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | LVPECL | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MHz | - | - | - | 0.035 0.90mm | - | - | - |