- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Adjustment-Mechanical | Max Duty Cycle | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC2211FI1-E0021T Microchip Technology | In Stock | - | - | 14-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC2211 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | 1.65V~3.6V | - | - | ±50ppm | LVCMOS | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | - | - | - | 6.8MHz 6.9MHz | 6.9MHz 7MHz | - | - | 0.037 0.95mm | - | - | - | ||
![]() DSC2210FI2-A0028T Microchip Technology | In Stock | - | - | 14-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | DSC2210 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | - | - | - | 13.56MHz 16MHz | - | - | - | 0.037 0.95mm | - | - | - | ||
![]() DSC2010FI2-A0024T Microchip Technology | In Stock | - | - | 14-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | DSC2010 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 23mA | - | 35mA | - | - | 26.973MHz 27MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC400-1111Q0044KI2 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 44mA | - | - | 25MHz | 25MHz | 25MHz | 25MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-4444Q0059KI2 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tube | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | - | ±25ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 44mA | - | - | 100MHz 125MHz | 100MHz 125MHz | 100MHz 125MHz | 100MHz 125MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-3333Q0078KI1T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | ±50ppm | LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | 125MHz | - | 0.035 0.90mm | - | - | Non-RoHS Compliant | ||
![]() DSC2110FI2-A0006T Microchip Technology | In Stock | - | - | 14-SMD, No Lead | YES | SURFACE MOUNT | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC2110 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | compliant | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 23mA | 3.2mm x 2.5mm x 0.85mm | 13.56MHz | 2ns | 2ns | 55/45% | - | - | - | NO | - | 13.56MHz 16MHz | - | - | - | 0.037 0.95mm | - | - | RoHS Compliant | ||
![]() DSC2042FI1-F0014 Microchip Technology | In Stock | - | - | 14-VFQFN Exposed Pad | - | - | -40°C~85°C | Tube | 2016 | DSC2042 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | ±50ppm | HCSL, LVPECL | Enable/Disable | MEMS | 76mA Typ | - | - | - | - | - | 23mA | - | - | - | - | 100MHz | - | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC2030FI2-C0004T Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | YES | SURFACE MOUNT | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC2030 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | ±25ppm | LVDS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 148.5MHz | 0.35ns | 0.35ns | 52/48% | 23mA | - | 32mA | NO | - | 148.35MHz 148.5MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC400-4444Q0059KE1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tube | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | - | ±50ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 44mA | - | - | 100MHz 125MHz | 100MHz 125MHz | 100MHz 125MHz | 100MHz 125MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-4444Q0059KI1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tube | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | - | ±50ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 44mA | - | - | 100MHz 125MHz | 100MHz 125MHz | 100MHz 125MHz | 100MHz 125MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC2010FM2-A0001T Microchip Technology | In Stock | - | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2016 | DSC2010 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | compliant | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 35mA | 3.2mm x 2.5mm x 0.85mm | 74.25MHz | 2ns | 2ns | 55/45% | 23mA | - | - | NO | - | 24MHz 27MHz 74.25MHz 148.5MHz | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | ||
![]() DSC400-3333Q0078KI2T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | ±25ppm | LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | 125MHz | - | 0.035 0.90mm | - | - | Non-RoHS Compliant | ||
![]() DSC400-3333Q0041KI2 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | - | ±25ppm | LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 44mA | - | - | 50MHz 200MHz | 100MHz | 100MHz | 100MHz 250MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC2010FI1-A0003T Microchip Technology | In Stock | - | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | -40°C~85°C | Tape & Reel (TR) | 2014 | DSC2010 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | Solder | XO (Standard) | - | - | 2.25V~3.6V | - | 150MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 150MHz | 2ns | 2ns | 55/45% | 23mA | 15pF | 35mA | - | 55 % | 25MHz 75MHz 125MHz 150MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC400-1111Q0025KE1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tube | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | - | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 44mA | - | - | 125MHz | 25MHz | 24MHz | 25MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-1133Q0079KE2T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | ±25ppm | LVCMOS, LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | 66.666MHz | 25MHz | 0.035 0.90mm | - | - | Non-RoHS Compliant | ||
![]() DSC400-1122Q0036KI1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | - | ±50ppm | LVCMOS, LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 44mA | - | - | 100MHz | 156.25MHz | 25MHz | 50MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-3333Q0016KI1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | - | ±50ppm | LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 44mA | - | - | 25MHz 50MHz 125MHz 150MHz | 100MHz 156.25MHz | - | - | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-1444Q0060KE1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tube | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | - | ±50ppm | HCSL, LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 44mA | - | - | 100MHz | 100MHz | 100MHz | 25MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant |